GasLab MPS Methane Gas Sensor MPS005-S40309-EX

Description
The Nevada Nano Methane Gas Sensor quickly and accurately measures methane gas at the parts per million molecule (ppm) level. These methane sensors use a patented Molecular Property Spectrometer technology. MPS™ employs a robust micro-electromechani cal system (MEMS) that is inherently poison and drift-resistant. This enables service intervals that can be measured in years. The sensor's built-in environmental compensation enables reliable, accurate performance across a range of harsh conditions, from -40 to 75ºC and 0-99% relative humidity. This makes the MPS™ Methane Gas Sensor a natural choice for accurate 24/7 methane gas leak detection in harsh, remote, and complex environments both above ground in a grid pattern or in-ground for soil gas analysis. Features Real-time point detection & auto-gas classification Built-in environmental compensation; no cross-sensitivity to temperature, pressure or % relative humidity Inherently poison resistant Low power - 29 mW typical No calibration required Life expectancy - 5+ Years Models MPS005-S40309-EX - Analog Output Only, Auto Start, 3 Pin, S4 Footprint MPS005-S40505-EX - Serial UART & Analog Output, 5 Pin, S4 Footprint MPS005-S40509-EX - Serial UART & Analog Output, Auto Start, 5-Pin, S4 Footprint MPS999-S40000-99 - USB Evaluation Kit and software. Works with all S4 footprint (cylindrical) MPS sensors. Sensor not included. Specifications Gas Type: Methane Sensing Method: Molecular Property Spectrometer Detection Range: 500 - 1,500ppm Accuracy: 250ppm Measurement Rate: 2s Resolution: 250ppm Response Time (T90): < 20 seconds Calibration Interval: No calibration required Warm-Up Time: 20s Operating Temperature Range: -40° to 75°C Humidity: 0% to 99% RH Pressure: 80 to 120 kPa ELECTRICAL Voltage Input: 3.3 - 5.0 ±5% VDC Average Current Consumption: 8.9mA Max Current: 21mA OUTPUTS Digital: Serial UART / I2C Analog: 0.4V-2V (Optional) DIMENSIONS Dimensions: 16.6 mm (H) x 20.0 mm (L) Weight: 8.0g ± 0.5g Body Material: Ultem PEI LIFESPAN Sensor Life Expectancy: > 5 years *For additional specifications please refer to the user manual Warranty 2 Years. See GasLab Terms and Conditions.
Datasheet
Description
The Nevada Nano Methane Gas Sensor quickly and accurately measures methane gas at the parts per million molecule (ppm) level. These methane sensors use a patented Molecular Property Spectrometer technology. MPS™ employs a robust micro-electromechani cal system (MEMS) that is inherently poison and drift-resistant. This enables service intervals that can be measured in years. The sensor's built-in environmental compensation enables reliable, accurate performance across a range of harsh conditions, from -40 to 75ºC and 0-99% relative humidity. This makes the MPS™ Methane Gas Sensor a natural choice for accurate 24/7 methane gas leak detection in harsh, remote, and complex environments both above ground in a grid pattern or in-ground for soil gas analysis. Features Real-time point detection & auto-gas classification Built-in environmental compensation; no cross-sensitivity to temperature, pressure or % relative humidity Inherently poison resistant Low power - 29 mW typical No calibration required Life expectancy - 5+ Years Models MPS005-S40309-EX - Analog Output Only, Auto Start, 3 Pin, S4 Footprint MPS005-S40505-EX - Serial UART & Analog Output, 5 Pin, S4 Footprint MPS005-S40509-EX - Serial UART & Analog Output, Auto Start, 5-Pin, S4 Footprint MPS999-S40000-99 - USB Evaluation Kit and software. Works with all S4 footprint (cylindrical) MPS sensors. Sensor not included. Specifications Gas Type: Methane Sensing Method: Molecular Property Spectrometer Detection Range: 500 - 1,500ppm Accuracy: 250ppm Measurement Rate: 2s Resolution: 250ppm Response Time (T90): < 20 seconds Calibration Interval: No calibration required Warm-Up Time: 20s Operating Temperature Range: -40° to 75°C Humidity: 0% to 99% RH Pressure: 80 to 120 kPa ELECTRICAL Voltage Input: 3.3 - 5.0 ±5% VDC Average Current Consumption: 8.9mA Max Current: 21mA OUTPUTS Digital: Serial UART / I2C Analog: 0.4V-2V (Optional) DIMENSIONS Dimensions: 16.6 mm (H) x 20.0 mm (L) Weight: 8.0g ± 0.5g Body Material: Ultem PEI LIFESPAN Sensor Life Expectancy: > 5 years *For additional specifications please refer to the user manual Warranty 2 Years. See GasLab Terms and Conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MPS Methane Gas Sensor - MPS005-S40309-EX - GasLab
Ormond Beach, FL, United States
MPS Methane Gas Sensor
MPS005-S40309-EX
MPS Methane Gas Sensor MPS005-S40309-EX
The Nevada Nano Methane Gas Sensor quickly and accurately measures methane gas at the parts per million molecule (ppm) level. These methane sensors use a patented Molecular Property Spectrometer technology. MPS™ employs a robust micro-electromechani cal system (MEMS) that is inherently poison and drift-resistant. This enables service intervals that can be measured in years. The sensor's built-in environmental compensation enables reliable, accurate performance across a range of harsh conditions, from -40 to 75ºC and 0-99% relative humidity. This makes the MPS™ Methane Gas Sensor a natural choice for accurate 24/7 methane gas leak detection in harsh, remote, and complex environments both above ground in a grid pattern or in-ground for soil gas analysis. Features Real-time point detection & auto-gas classification Built-in environmental compensation; no cross-sensitivity to temperature, pressure or % relative humidity Inherently poison resistant Low power - 29 mW typical No calibration required Life expectancy - 5+ Years Models MPS005-S40309-EX - Analog Output Only, Auto Start, 3 Pin, S4 Footprint MPS005-S40505-EX - Serial UART & Analog Output, 5 Pin, S4 Footprint MPS005-S40509-EX - Serial UART & Analog Output, Auto Start, 5-Pin, S4 Footprint MPS999-S40000-99 - USB Evaluation Kit and software. Works with all S4 footprint (cylindrical) MPS sensors. Sensor not included. Specifications Gas Type: Methane Sensing Method: Molecular Property Spectrometer Detection Range: 500 - 1,500ppm Accuracy: 250ppm Measurement Rate: 2s Resolution: 250ppm Response Time (T90): < 20 seconds Calibration Interval: No calibration required Warm-Up Time: 20s Operating Temperature Range: -40° to 75°C Humidity: 0% to 99% RH Pressure: 80 to 120 kPa ELECTRICAL Voltage Input: 3.3 - 5.0 ±5% VDC Average Current Consumption: 8.9mA Max Current: 21mA OUTPUTS Digital: Serial UART / I2C Analog: 0.4V-2V (Optional) DIMENSIONS Dimensions: 16.6 mm (H) x 20.0 mm (L) Weight: 8.0g ± 0.5g Body Material: Ultem PEI LIFESPAN Sensor Life Expectancy: > 5 years *For additional specifications please refer to the user manual Warranty 2 Years. See GasLab Terms and Conditions.

The Nevada Nano Methane Gas Sensor quickly and accurately measures methane gas at the parts per million molecule (ppm) level.

These methane sensors use a patented Molecular Property Spectrometer technology. MPS™ employs a robust micro-electromechanical system (MEMS) that is inherently poison and drift-resistant. This enables service intervals that can be measured in years.

The sensor's built-in environmental compensation enables reliable, accurate performance across a range of harsh conditions, from -40 to 75ºC and 0-99% relative humidity. This makes the MPS™ Methane Gas Sensor a natural choice for accurate 24/7 methane gas leak detection in harsh, remote, and complex environments both above ground in a grid pattern or in-ground for soil gas analysis.

Features

  • Real-time point detection & auto-gas classification
  • Built-in environmental compensation; no cross-sensitivity to temperature, pressure or % relative humidity
  • Inherently poison resistant
  • Low power - 29 mW typical
  • No calibration required
  • Life expectancy - 5+ Years

Models

  • MPS005-S40309-EX - Analog Output Only, Auto Start, 3 Pin, S4 Footprint
  • MPS005-S40505-EX - Serial UART & Analog Output, 5 Pin, S4 Footprint
  • MPS005-S40509-EX - Serial UART & Analog Output, Auto Start, 5-Pin, S4 Footprint
  • MPS999-S40000-99 - USB Evaluation Kit and software. Works with all S4 footprint (cylindrical) MPS sensors. Sensor not included.

Specifications

  • Gas Type: Methane
  • Sensing Method: Molecular Property Spectrometer
  • Detection Range: 500 - 1,500ppm
  • Accuracy: 250ppm
  • Measurement Rate: 2s
  • Resolution: 250ppm
  • Response Time (T90): < 20 seconds
  • Calibration Interval: No calibration required
  • Warm-Up Time: 20s
  • Operating Temperature Range: -40° to 75°C
  • Humidity: 0% to 99% RH
  • Pressure: 80 to 120 kPa

ELECTRICAL

  • Voltage Input: 3.3 - 5.0 ±5% VDC
  • Average Current Consumption: 8.9mA
  • Max Current: 21mA

OUTPUTS

  • Digital: Serial UART / I2C
  • Analog: 0.4V-2V (Optional)

DIMENSIONS

  • Dimensions: 16.6 mm (H) x 20.0 mm (L)
  • Weight: 8.0g ± 0.5g
  • Body Material: Ultem PEI

LIFESPAN

  • Sensor Life Expectancy: > 5 years

*For additional specifications please refer to the user manual

Warranty

  • 2 Years. See GasLab Terms and Conditions.
Supplier's Site Datasheet

Technical Specifications

  GasLab
Product Category Gas Sensors
Product Number MPS005-S40309-EX
Product Name MPS Methane Gas Sensor
Gas Types Methane (CH4) / Natural Gas
Unlock Full Specs
to access all available technical data

Similar Products

CozIR LP2 Ambient Air -  - SST Sensing Ltd.
SST Sensing Ltd.
Specs
Gas Types CO2
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Refrigerant Leak Sensor / Transmitter - VOC-3 Series - Acme Engineering Products
Specs
Sensor Technology Infrared
Measurement Type Trace
Gas Types Toxic; Refrigerants; (0-1000 PPM)
View Details