GasLab MicroSENSE IR Incubator CO2 Sensor MH-100

Description
The MH-100 MicroSENS IR Incubator 0-20% CO2 Sensor has been specially optimized for the measurement of 5% by volume CO2 in cell incubators to manage ideal cell and tissue growth. Unlike typical incubator CO2 sensors, the innovative design means it can be placed directly in the incubation chamber since it can withstand up to 190° C heat and steam sterilization. And because it can be calibrated in-place, it does not require return to the factory for calibration. Features Clean in place: heat-sterilization up to 190°C Simple field calibration at required protocols from 0-20% CO2 Temperature, pressure and humidity correction built-in Self-test status continuously reported during operation Metal head designed to Pharma + Lab Standards Infrared dual beam CO2 sensor for accuracy and long-life Models MH-100 IR Incubator CO2 Sensor - sensor only with M9/5 connector. MH-101 IR CO2 Incubator Sensor and Communication Cable includes MH-100 sensor and MH-101 cable below. Uses our free GasLab Software for setup, calibration, data logging, and real-time data graphing and analysis via USB. MH-100-WH - Communication Cable - plug into PC to provide USB connectivity to MH-100 Sensor. Includes Serial to USB connector, 120VAC to 12VDC power supply. Specifications Gas Type: Carbon Dioxide CO2 Range (ppm): 0-20 Vol. % Gas Supply: Diffusion Warm up time: < 1 minute (start-up) < 15 minutes (full spec) CO2 Accuracy: ±0.2 Vol. % ± 2 % of reading Response time: < 30s Digital resolution: 0.0001 Vol. % Temperature dependence: ≤ ± 0.1 Vol. % Pressure dependence: ≤ ± 0.05 Vol. % Long term stability: ≤ ± 0.2 Vol. % at 5 Vol. % / year Humidity correction: 0-200 hPa Life Expectancy: 500 Sterilization cycles Electrical Supply voltage 12 – 24 VDC Power consumption < 2 W Digital output RS232 Analog output 4-20 mA Warranty 90 days - See GasLab, Inc. Terms and Conditions
Datasheet
Description
The MH-100 MicroSENS IR Incubator 0-20% CO2 Sensor has been specially optimized for the measurement of 5% by volume CO2 in cell incubators to manage ideal cell and tissue growth. Unlike typical incubator CO2 sensors, the innovative design means it can be placed directly in the incubation chamber since it can withstand up to 190° C heat and steam sterilization. And because it can be calibrated in-place, it does not require return to the factory for calibration. Features Clean in place: heat-sterilization up to 190°C Simple field calibration at required protocols from 0-20% CO2 Temperature, pressure and humidity correction built-in Self-test status continuously reported during operation Metal head designed to Pharma + Lab Standards Infrared dual beam CO2 sensor for accuracy and long-life Models MH-100 IR Incubator CO2 Sensor - sensor only with M9/5 connector. MH-101 IR CO2 Incubator Sensor and Communication Cable includes MH-100 sensor and MH-101 cable below. Uses our free GasLab Software for setup, calibration, data logging, and real-time data graphing and analysis via USB. MH-100-WH - Communication Cable - plug into PC to provide USB connectivity to MH-100 Sensor. Includes Serial to USB connector, 120VAC to 12VDC power supply. Specifications Gas Type: Carbon Dioxide CO2 Range (ppm): 0-20 Vol. % Gas Supply: Diffusion Warm up time: < 1 minute (start-up) < 15 minutes (full spec) CO2 Accuracy: ±0.2 Vol. % ± 2 % of reading Response time: < 30s Digital resolution: 0.0001 Vol. % Temperature dependence: ≤ ± 0.1 Vol. % Pressure dependence: ≤ ± 0.05 Vol. % Long term stability: ≤ ± 0.2 Vol. % at 5 Vol. % / year Humidity correction: 0-200 hPa Life Expectancy: 500 Sterilization cycles Electrical Supply voltage 12 – 24 VDC Power consumption < 2 W Digital output RS232 Analog output 4-20 mA Warranty 90 days - See GasLab, Inc. Terms and Conditions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MicroSENSE IR Incubator CO2 Sensor - MH-100 - GasLab
Ormond Beach, FL, United States
MicroSENSE IR Incubator CO2 Sensor
MH-100
MicroSENSE IR Incubator CO2 Sensor MH-100
The MH-100 MicroSENS IR Incubator 0-20% CO2 Sensor has been specially optimized for the measurement of 5% by volume CO2 in cell incubators to manage ideal cell and tissue growth. Unlike typical incubator CO2 sensors, the innovative design means it can be placed directly in the incubation chamber since it can withstand up to 190° C heat and steam sterilization. And because it can be calibrated in-place, it does not require return to the factory for calibration. Features Clean in place: heat-sterilization up to 190°C Simple field calibration at required protocols from 0-20% CO2 Temperature, pressure and humidity correction built-in Self-test status continuously reported during operation Metal head designed to Pharma + Lab Standards Infrared dual beam CO2 sensor for accuracy and long-life Models MH-100 IR Incubator CO2 Sensor - sensor only with M9/5 connector. MH-101 IR CO2 Incubator Sensor and Communication Cable includes MH-100 sensor and MH-101 cable below. Uses our free GasLab Software for setup, calibration, data logging, and real-time data graphing and analysis via USB. MH-100-WH - Communication Cable - plug into PC to provide USB connectivity to MH-100 Sensor. Includes Serial to USB connector, 120VAC to 12VDC power supply. Specifications Gas Type: Carbon Dioxide CO2 Range (ppm): 0-20 Vol. % Gas Supply: Diffusion Warm up time: < 1 minute (start-up) < 15 minutes (full spec) CO2 Accuracy: ±0.2 Vol. % ± 2 % of reading Response time: < 30s Digital resolution: 0.0001 Vol. % Temperature dependence: ≤ ± 0.1 Vol. % Pressure dependence: ≤ ± 0.05 Vol. % Long term stability: ≤ ± 0.2 Vol. % at 5 Vol. % / year Humidity correction: 0-200 hPa Life Expectancy: 500 Sterilization cycles Electrical Supply voltage 12 – 24 VDC Power consumption < 2 W Digital output RS232 Analog output 4-20 mA Warranty 90 days - See GasLab, Inc. Terms and Conditions

The MH-100 MicroSENS IR Incubator 0-20% CO2 Sensor has been specially optimized for the measurement of 5% by volume CO2 in cell incubators to manage ideal cell and tissue growth.

Unlike typical incubator CO2 sensors, the innovative design means it can be placed directly in the incubation chamber since it can withstand up to 190° C heat and steam sterilization. And because it can be calibrated in-place, it does not require return to the factory for calibration.

Features

  • Clean in place: heat-sterilization up to 190°C
  • Simple field calibration at required protocols from 0-20% CO2
  • Temperature, pressure and humidity correction built-in
  • Self-test status continuously reported during operation
  • Metal head designed to Pharma + Lab Standards
  • Infrared dual beam CO2 sensor for accuracy and long-life

Models

MH-100 IR Incubator CO2 Sensor - sensor only with M9/5 connector.

MH-101 IR CO2 Incubator Sensor and Communication Cable includes MH-100 sensor and MH-101 cable below. Uses our free GasLab Software for setup, calibration, data logging, and real-time data graphing and analysis via USB.

MH-100-WH - Communication Cable - plug into PC to provide USB connectivity to MH-100 Sensor. Includes Serial to USB connector, 120VAC to 12VDC power supply.


Specifications

  • Gas Type: Carbon Dioxide
  • CO2 Range (ppm): 0-20 Vol. %
  • Gas Supply: Diffusion
  • Warm up time: < 1 minute (start-up) < 15 minutes (full spec)
  • CO2 Accuracy: ±0.2 Vol. % ± 2 % of reading
  • Response time: < 30s
  • Digital resolution: 0.0001 Vol. %
  • Temperature dependence: ≤ ± 0.1 Vol. %
  • Pressure dependence: ≤ ± 0.05 Vol. %
  • Long term stability: ≤ ± 0.2 Vol. % at 5 Vol. % / year
  • Humidity correction: 0-200 hPa
  • Life Expectancy: 500 Sterilization cycles

Electrical

  • Supply voltage 12 – 24 VDC
  • Power consumption < 2 W
  • Digital output RS232
  • Analog output 4-20 mA

Warranty

  • 90 days - See GasLab, Inc. Terms and Conditions
Supplier's Site Datasheet

Technical Specifications

  GasLab
Product Category Gas Sensors
Product Number MH-100
Product Name MicroSENSE IR Incubator CO2 Sensor
Gas Types CO2
Unlock Full Specs
to access all available technical data

Similar Products

Gas Transmitter - PrimaX® IR - MSA Safety
Specs
Sensor Technology Infrared
Measurement Type %LEL or %LFL
Gas Types Combustible; Hydrocarbons; (0-100% LEL)
View Details
PSR-11-39-MD5 Alternative oxygen sensor to OMS OX-SNSR Sensor -  - Analytical Industries Inc.
Specs
Sensor Technology Echem
Gas Types O2; (0 - 100% O2)
Electrical Outputs Voltage
View Details
Combustion Gas Oxygen Analyzer - Endura AZ30 Series - ABB Measurement & Analytics
Specs
Electrical Outputs Current
Features Hazardous Environment
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Nitrous Oxide Infrared Sensors – Platinum Series -  - Dynament
Specs
Sensor Technology Infrared
Gas Types NO
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details