GasLab CozIR®-LP 5,000 ppm CO2 Sensor GC-0027

Description
The CozIR®-LP 5,000 ppm CO2 Sensor is a low power, small-footprint ambient air CO2 sensor. It can run on a compact battery removing the need for larger batteries or super-capacitors. That represents half the power consumption of the best-in-class competing CO2 sensors. At less than 8mm and only consuming 3mW of power, it is ideally suited for long-term battery operation or portable devices. Features Ultra-low power consumption Sensor life expectancy > 15 years LED NDIR with patented gold-plated optics Low profile Models GC-0027 CO2 Sensor – for integration into high-volume OEM products. CM-20131 CO2 Sensor Development Kit – Easy to use, simply plug the DV Board into your Windows PC via USB. Use our free GasLab® software to measure and graph carbon dioxide levels. CM-20130 DV Board – Same functionality as the development kit without USB cable or software. Specifications CO2 Measurement: LED NDIR with gold-plated optics Diffusion Sampling Measurement Range: 0-5,000ppm CO2 Accuracy: ±50ppm ±3% of reading Auto-calibration Communication: Serial 9600/ 8/ 1/ n Sensor life expectancy: > 15 years General Performance Start up Time: 1.2s to first reading Response Time: 2-3 minutes Operating Pressure Range: 950 to 1050 milibar Electrical/Mechanica l Power Input: 3.3-5.5VDC (3.3V recommended) 33mA peak, < 1mA avg power Weight 5 grams Dimensions: 31 x 19.5 x 8mm Warranty 90 Days. See GasLab Terms and Conditions.
Datasheet
Description
The CozIR®-LP 5,000 ppm CO2 Sensor is a low power, small-footprint ambient air CO2 sensor. It can run on a compact battery removing the need for larger batteries or super-capacitors. That represents half the power consumption of the best-in-class competing CO2 sensors. At less than 8mm and only consuming 3mW of power, it is ideally suited for long-term battery operation or portable devices. Features Ultra-low power consumption Sensor life expectancy > 15 years LED NDIR with patented gold-plated optics Low profile Models GC-0027 CO2 Sensor – for integration into high-volume OEM products. CM-20131 CO2 Sensor Development Kit – Easy to use, simply plug the DV Board into your Windows PC via USB. Use our free GasLab® software to measure and graph carbon dioxide levels. CM-20130 DV Board – Same functionality as the development kit without USB cable or software. Specifications CO2 Measurement: LED NDIR with gold-plated optics Diffusion Sampling Measurement Range: 0-5,000ppm CO2 Accuracy: ±50ppm ±3% of reading Auto-calibration Communication: Serial 9600/ 8/ 1/ n Sensor life expectancy: > 15 years General Performance Start up Time: 1.2s to first reading Response Time: 2-3 minutes Operating Pressure Range: 950 to 1050 milibar Electrical/Mechanica l Power Input: 3.3-5.5VDC (3.3V recommended) 33mA peak, < 1mA avg power Weight 5 grams Dimensions: 31 x 19.5 x 8mm Warranty 90 Days. See GasLab Terms and Conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CozIR®-LP 5,000 ppm CO2 Sensor - GC-0027 - GasLab
Ormond Beach, FL, United States
CozIR®-LP 5,000 ppm CO2 Sensor
GC-0027
CozIR®-LP 5,000 ppm CO2 Sensor GC-0027
The CozIR®-LP 5,000 ppm CO2 Sensor is a low power, small-footprint ambient air CO2 sensor. It can run on a compact battery removing the need for larger batteries or super-capacitors. That represents half the power consumption of the best-in-class competing CO2 sensors. At less than 8mm and only consuming 3mW of power, it is ideally suited for long-term battery operation or portable devices. Features Ultra-low power consumption Sensor life expectancy > 15 years LED NDIR with patented gold-plated optics Low profile Models GC-0027 CO2 Sensor – for integration into high-volume OEM products. CM-20131 CO2 Sensor Development Kit – Easy to use, simply plug the DV Board into your Windows PC via USB. Use our free GasLab® software to measure and graph carbon dioxide levels. CM-20130 DV Board – Same functionality as the development kit without USB cable or software. Specifications CO2 Measurement: LED NDIR with gold-plated optics Diffusion Sampling Measurement Range: 0-5,000ppm CO2 Accuracy: ±50ppm ±3% of reading Auto-calibration Communication: Serial 9600/ 8/ 1/ n Sensor life expectancy: > 15 years General Performance Start up Time: 1.2s to first reading Response Time: 2-3 minutes Operating Pressure Range: 950 to 1050 milibar Electrical/Mechanica l Power Input: 3.3-5.5VDC (3.3V recommended) 33mA peak, < 1mA avg power Weight 5 grams Dimensions: 31 x 19.5 x 8mm Warranty 90 Days. See GasLab Terms and Conditions.

The CozIR®-LP 5,000 ppm CO2 Sensor is a low power, small-footprint ambient air CO2 sensor. It can run on a compact battery removing the need for larger batteries or super-capacitors. That represents half the power consumption of the best-in-class competing CO2 sensors.

At less than 8mm and only consuming 3mW of power, it is ideally suited for long-term battery operation or portable devices.

Features

  • Ultra-low power consumption
  • Sensor life expectancy > 15 years
  • LED NDIR with patented gold-plated optics
  • Low profile

Models

GC-0027 CO2 Sensor – for integration into high-volume OEM products.

CM-20131 CO2 Sensor Development Kit – Easy to use, simply plug the DV Board into your Windows PC via USB. Use our free GasLab® software to measure and graph carbon dioxide levels.

CM-20130 DV Board – Same functionality as the development kit without USB cable or software.


Specifications

  • CO2 Measurement: LED NDIR with gold-plated optics
  • Diffusion Sampling
  • Measurement Range: 0-5,000ppm CO2
  • Accuracy: ±50ppm ±3% of reading
  • Auto-calibration
  • Communication: Serial 9600/ 8/ 1/ n
  • Sensor life expectancy: > 15 years

General Performance

  • Start up Time: 1.2s to first reading
  • Response Time: 2-3 minutes
  • Operating Pressure Range: 950 to 1050 milibar

Electrical/Mechanical

  • Power Input: 3.3-5.5VDC (3.3V recommended)
  • 33mA peak, < 1mA avg power
  • Weight 5 grams
  • Dimensions: 31 x 19.5 x 8mm

Warranty

  • 90 Days. See GasLab Terms and Conditions.
Supplier's Site Datasheet

Technical Specifications

  GasLab
Product Category Gas Sensors
Product Number GC-0027
Product Name CozIR®-LP 5,000 ppm CO2 Sensor
Sensor Technology Infrared
Unlock Full Specs
to access all available technical data

Similar Products

Combustion Gas Oxygen Analyzer - Endura AZ30 Series - ABB Measurement & Analytics
Specs
Electrical Outputs Current
Features Hazardous Environment
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Carbon Dioxide Infrared Gas Sensor – Standard Series -  - Dynament
Specs
Sensor Technology Infrared
Gas Types Toxic; Combustible; CO2; (0 -1000ppm up to 0 - 5% volume CO 2); Hydrocarbons
Features Hazardous Environment
View Details
Gas Sensors - 1921-XZR200-B2-C2-D0-ND - DigiKey
Specs
Electrical Outputs Voltage
Operating Temperature 14 to 185 F (-10 to 85 C)
View Details