GasLab SprintIR®-W 100% CO2 Sensor GC-0018

Description
The SprintIR®-W Carbon Dioxide Sensor is one of the fastest (20 measurements per second), most accurate CO2 sensor on the market. A breakthrough in NDIR technology, the SprintIR uses advanced solid state Indium Antimonide LED’s and detectors to offer a robust sensor with no moving parts, no heated filaments, and incredibly low power requirements. Graph shows response time to change in CO2. Features Real-time 20 measurements/sec. NDIR LED Technology Sensor life expectancy: > 15 years Low power requirements Models GC-0018 SprintIR-W 100% CO2 Sensor Only - for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor. CM-0221 SprinIR-W 100% CO2 Sensor Development Kit - Easy to use, simply plug the sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide, to configure the sensor or for data logging. Specifications Sensing Method: NDIR with Gold-plated optics Measurement range: 100% CO2 Sample Method: Diffusion (Tube cap adapter optional) Accuracy: ±300 ppm ± 5% of reading Warm Up Time: < 2 secs to initial reading, <1 min to operational Sensor life expectancy: > 15 years Electrical/Mechanica l Power Input: 3.2-5.5VDC (3.3V recommended) Average Current: <15mA Peak current: 100mA Weight 8 grams (w. tube cap 29 grams) Serial communications 9600/8/1/N Warranty 90 Days.
Datasheet
Description
The SprintIR®-W Carbon Dioxide Sensor is one of the fastest (20 measurements per second), most accurate CO2 sensor on the market. A breakthrough in NDIR technology, the SprintIR uses advanced solid state Indium Antimonide LED’s and detectors to offer a robust sensor with no moving parts, no heated filaments, and incredibly low power requirements. Graph shows response time to change in CO2. Features Real-time 20 measurements/sec. NDIR LED Technology Sensor life expectancy: > 15 years Low power requirements Models GC-0018 SprintIR-W 100% CO2 Sensor Only - for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor. CM-0221 SprinIR-W 100% CO2 Sensor Development Kit - Easy to use, simply plug the sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide, to configure the sensor or for data logging. Specifications Sensing Method: NDIR with Gold-plated optics Measurement range: 100% CO2 Sample Method: Diffusion (Tube cap adapter optional) Accuracy: ±300 ppm ± 5% of reading Warm Up Time: < 2 secs to initial reading, <1 min to operational Sensor life expectancy: > 15 years Electrical/Mechanica l Power Input: 3.2-5.5VDC (3.3V recommended) Average Current: <15mA Peak current: 100mA Weight 8 grams (w. tube cap 29 grams) Serial communications 9600/8/1/N Warranty 90 Days.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SprintIR®-W 100% CO2 Sensor - GC-0018 - GasLab
Ormond Beach, FL, United States
SprintIR®-W 100% CO2 Sensor
GC-0018
SprintIR®-W 100% CO2 Sensor GC-0018
The SprintIR®-W Carbon Dioxide Sensor is one of the fastest (20 measurements per second), most accurate CO2 sensor on the market. A breakthrough in NDIR technology, the SprintIR uses advanced solid state Indium Antimonide LED’s and detectors to offer a robust sensor with no moving parts, no heated filaments, and incredibly low power requirements. Graph shows response time to change in CO2. Features Real-time 20 measurements/sec. NDIR LED Technology Sensor life expectancy: > 15 years Low power requirements Models GC-0018 SprintIR-W 100% CO2 Sensor Only - for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor. CM-0221 SprinIR-W 100% CO2 Sensor Development Kit - Easy to use, simply plug the sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide, to configure the sensor or for data logging. Specifications Sensing Method: NDIR with Gold-plated optics Measurement range: 100% CO2 Sample Method: Diffusion (Tube cap adapter optional) Accuracy: ±300 ppm ± 5% of reading Warm Up Time: < 2 secs to initial reading, <1 min to operational Sensor life expectancy: > 15 years Electrical/Mechanica l Power Input: 3.2-5.5VDC (3.3V recommended) Average Current: <15mA Peak current: 100mA Weight 8 grams (w. tube cap 29 grams) Serial communications 9600/8/1/N Warranty 90 Days.

The SprintIR®-W Carbon Dioxide Sensor is one of the fastest (20 measurements per second), most accurate CO2 sensor on the market. A breakthrough in NDIR technology, the SprintIR uses advanced solid state Indium Antimonide LED’s and detectors to offer a robust sensor with no moving parts, no heated filaments, and incredibly low power requirements.

Graph shows response time to change in CO2.

Features

  • Real-time 20 measurements/sec.
  • NDIR LED Technology
  • Sensor life expectancy: > 15 years
  • Low power requirements

Models

GC-0018 SprintIR-W 100% CO2 Sensor Only - for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor.

CM-0221 SprinIR-W 100% CO2 Sensor Development Kit - Easy to use, simply plug the sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide, to configure the sensor or for data logging.


Specifications

  • Sensing Method: NDIR with Gold-plated optics
  • Measurement range: 100% CO2
  • Sample Method: Diffusion (Tube cap adapter optional)
  • Accuracy: ±300 ppm ± 5% of reading
  • Warm Up Time: < 2 secs to initial reading, <1 min to operational
  • Sensor life expectancy: > 15 years

Electrical/Mechanical

  • Power Input: 3.2-5.5VDC (3.3V recommended)
  • Average Current: <15mA
  • Peak current: 100mA
  • Weight 8 grams (w. tube cap 29 grams)
  • Serial communications 9600/8/1/N

Warranty

  • 90 Days.
Supplier's Site Datasheet

Technical Specifications

  GasLab
Product Category Gas Sensors
Product Number GC-0018
Product Name SprintIR®-W 100% CO2 Sensor
Sensor Technology Infrared
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Stocker for PS-7/PS-8 Sensors (Holds 9) -  - DOD Technologies Inc.
Specs
Sensor Technology Electrochemical; Electrochemical
View Details
Toxic Gas Sensor/Transmitter - GasPost II, RS485 Series - Acme Engineering Products
Specs
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types Toxic; Combustible; CO; (0-200 PPM); NO2; (0-10 PPM)
View Details
ExplorIR®-W 5% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types CO2; (0-5% CO2)
Number of Gases Monitored Single
View Details