GasLab Cubic SBrH-5 5% Methyl Bromide Sensor CU-SBrH-5

Description
The CU-SBrH-5 NDIR Methyl Bromide Gas Sensor by Cubic detects 0-5% levels of CH3Br methyl bromide gas in ambient environments. Features Measures 0 to 5% Methyl Bromide by Volume Long-life NDIR sensor Built-in temperature and humidity compensation Auto-Baseline calibration can be enabled Precise measurement and stable performance ATEX rated for combustible environments Serial UART and analog voltage outputs Life expectancy > 10 Years Applications Industrial Safety Fumigation Chemical Oil & gas Gas drainage monitoring Liquefied gas station or transport Models CU-SBrH-5 Methyl Bromide Sensor 0-5% methyl bromide gas sensor. Specifications Measuring Gas: Bromomethane Sensing Method: NDIR Measurement Range: 0-5% Vol Measurement Resolution: 0.01% Accuracy: ± 0.06% @ 0-1%, ± 6% @ 1% to FS Rate of Measurement: 1 sec Warm-up time: < 30 sec Response Time T90: < 25 sec Zero Repeatability: ± 2% at FS Zero Drift: 2% FS/month Working Temperature: -40° ~ 70°C (-40°F-158°F) Working Humidity: 095% RH (Non-condensing Storage Temperature: -40° ~ 85°C (-40°F-185°F) Working Voltage: 3.3-6VDC Working Current: 55-60mA Peak Current: 360-400mA @ 5VDC Working Pressure: 30~130kPa UART Settings: 9,600, 8,N,1 UART Output: 2.5-3.3V UART-TTL Analog Output: 0.4V-2VDC Dimensions: 20x19mm (0.79x0.75in) Body Material: Stainless Steel Weight: 18g Output footprint: 5 pins Sensor Life Span: > 10 years Ex-proof Level: Ex ia IIC T4 Ga GYB19.1789 Warranty 90 Days. See GasLab Terms and Conditions.
Description
The CU-SBrH-5 NDIR Methyl Bromide Gas Sensor by Cubic detects 0-5% levels of CH3Br methyl bromide gas in ambient environments. Features Measures 0 to 5% Methyl Bromide by Volume Long-life NDIR sensor Built-in temperature and humidity compensation Auto-Baseline calibration can be enabled Precise measurement and stable performance ATEX rated for combustible environments Serial UART and analog voltage outputs Life expectancy > 10 Years Applications Industrial Safety Fumigation Chemical Oil & gas Gas drainage monitoring Liquefied gas station or transport Models CU-SBrH-5 Methyl Bromide Sensor 0-5% methyl bromide gas sensor. Specifications Measuring Gas: Bromomethane Sensing Method: NDIR Measurement Range: 0-5% Vol Measurement Resolution: 0.01% Accuracy: ± 0.06% @ 0-1%, ± 6% @ 1% to FS Rate of Measurement: 1 sec Warm-up time: < 30 sec Response Time T90: < 25 sec Zero Repeatability: ± 2% at FS Zero Drift: 2% FS/month Working Temperature: -40° ~ 70°C (-40°F-158°F) Working Humidity: 095% RH (Non-condensing Storage Temperature: -40° ~ 85°C (-40°F-185°F) Working Voltage: 3.3-6VDC Working Current: 55-60mA Peak Current: 360-400mA @ 5VDC Working Pressure: 30~130kPa UART Settings: 9,600, 8,N,1 UART Output: 2.5-3.3V UART-TTL Analog Output: 0.4V-2VDC Dimensions: 20x19mm (0.79x0.75in) Body Material: Stainless Steel Weight: 18g Output footprint: 5 pins Sensor Life Span: > 10 years Ex-proof Level: Ex ia IIC T4 Ga GYB19.1789 Warranty 90 Days. See GasLab Terms and Conditions.

Suppliers

Company
Product
Description
Supplier Links
Cubic SBrH-5 5% Methyl Bromide Sensor - CU-SBrH-5 - GasLab
Ormond Beach, FL, United States
Cubic SBrH-5 5% Methyl Bromide Sensor
CU-SBrH-5
Cubic SBrH-5 5% Methyl Bromide Sensor CU-SBrH-5
The CU-SBrH-5 NDIR Methyl Bromide Gas Sensor by Cubic detects 0-5% levels of CH3Br methyl bromide gas in ambient environments. Features Measures 0 to 5% Methyl Bromide by Volume Long-life NDIR sensor Built-in temperature and humidity compensation Auto-Baseline calibration can be enabled Precise measurement and stable performance ATEX rated for combustible environments Serial UART and analog voltage outputs Life expectancy > 10 Years Applications Industrial Safety Fumigation Chemical Oil & gas Gas drainage monitoring Liquefied gas station or transport Models CU-SBrH-5 Methyl Bromide Sensor 0-5% methyl bromide gas sensor. Specifications Measuring Gas: Bromomethane Sensing Method: NDIR Measurement Range: 0-5% Vol Measurement Resolution: 0.01% Accuracy: ± 0.06% @ 0-1%, ± 6% @ 1% to FS Rate of Measurement: 1 sec Warm-up time: < 30 sec Response Time T90: < 25 sec Zero Repeatability: ± 2% at FS Zero Drift: 2% FS/month Working Temperature: -40° ~ 70°C (-40°F-158°F) Working Humidity: 095% RH (Non-condensing Storage Temperature: -40° ~ 85°C (-40°F-185°F) Working Voltage: 3.3-6VDC Working Current: 55-60mA Peak Current: 360-400mA @ 5VDC Working Pressure: 30~130kPa UART Settings: 9,600, 8,N,1 UART Output: 2.5-3.3V UART-TTL Analog Output: 0.4V-2VDC Dimensions: 20x19mm (0.79x0.75in) Body Material: Stainless Steel Weight: 18g Output footprint: 5 pins Sensor Life Span: > 10 years Ex-proof Level: Ex ia IIC T4 Ga GYB19.1789 Warranty 90 Days. See GasLab Terms and Conditions.

The CU-SBrH-5 NDIR Methyl Bromide Gas Sensor by Cubic detects 0-5% levels of CH3Br methyl bromide gas in ambient environments.

Features

  • Measures 0 to 5% Methyl Bromide by Volume
  • Long-life NDIR sensor
  • Built-in temperature and humidity compensation
  • Auto-Baseline calibration can be enabled
  • Precise measurement and stable performance
  • ATEX rated for combustible environments
  • Serial UART and analog voltage outputs
  • Life expectancy > 10 Years

Applications

  • Industrial Safety
  • Fumigation
  • Chemical
  • Oil & gas
  • Gas drainage monitoring
  • Liquefied gas station or transport

Models

CU-SBrH-5 Methyl Bromide Sensor 0-5% methyl bromide gas sensor.


Specifications

  • Measuring Gas: Bromomethane
  • Sensing Method: NDIR
  • Measurement Range: 0-5% Vol
  • Measurement Resolution: 0.01%
  • Accuracy: ± 0.06% @ 0-1%, ± 6% @ 1% to FS
  • Rate of Measurement: 1 sec
  • Warm-up time: < 30 sec
  • Response Time T90: < 25 sec
  • Zero Repeatability: ± 2% at FS
  • Zero Drift: 2% FS/month
  • Working Temperature: -40° ~ 70°C (-40°F-158°F)
  • Working Humidity: 095% RH (Non-condensing
  • Storage Temperature: -40° ~ 85°C (-40°F-185°F)
  • Working Voltage: 3.3-6VDC
  • Working Current: 55-60mA
  • Peak Current: 360-400mA @ 5VDC
  • Working Pressure: 30~130kPa
  • UART Settings: 9,600, 8,N,1
  • UART Output: 2.5-3.3V UART-TTL
  • Analog Output: 0.4V-2VDC
  • Dimensions: 20x19mm (0.79x0.75in)
  • Body Material: Stainless Steel
  • Weight: 18g
  • Output footprint: 5 pins
  • Sensor Life Span: > 10 years
  • Ex-proof Level: Ex ia IIC T4 Ga GYB19.1789

Warranty

  • 90 Days. See GasLab Terms and Conditions.
Supplier's Site

Technical Specifications

  GasLab
Product Category Gas Sensors
Product Number CU-SBrH-5
Product Name Cubic SBrH-5 5% Methyl Bromide Sensor
Measurement Type %Volume
Unlock Full Specs
to access all available technical data

Similar Products

005-0-0001 Senseair LP8 10,000ppm CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (0-10,000ppm CO2)
Number of Gases Monitored Single
View Details
ESH-A Combustible Gas / VOC Remote Sensor -  - DOD Technologies Inc.
Specs
Sensor Technology PID; PID
Gas Types Combustible
Number of Gases Monitored Multi
View Details
Enhanced Pyroelectric Detector - DSV-7311 - InfraTec GmbH
Specs
Sensor Technology Infrared
Electrical Outputs Voltage
Number of Gases Monitored Single
View Details