Cubic's PM1.0, PM2.5 and PM10 combined Particulate Matter Sensors deliver fast, accurate and stable performance at an incredibly low price. They are designed to be used stand-alone or as the foundation of an OEM indoor air quality PM detector.
Features
Advanced laser scattering technology
Real-time output PM1.0, PM2.5, PM10 in μg/m³
Small, compact structure
All-metal shielding for strong anti-interference
High accuracy, high sensitive and quick response
Industry standard UART, I²C outputs
Four types of measuring modes: single/continuous/ti
ming/dynamic
RoHS and Reach compliant
Add power and a UART signal reader like Termite or use an FTDI USB cable with the included software to monitor particulate matter levels in real time from your PC.
Models
CU-PM2008M-M Sensor Module - UART, I2C, PWM, with inlet and outlet ports on the same side. Better accuracy at very low PM levels.
CU-PM2012SE-A Sensor Module - UART, I2C. Opposite side ports.
CU-PM2008M-M Specifications
Operating principle: Laser scattering
Measured particle range: 0.3μm~10μm
Measurement range: 0~5,000μg/m³
Resolution: 1μg/m³
Accuracy: (GRIMM, 25±2℃, 50 ±10%RH)
PM2.5/PM1.0:: 0~35μg/m³, ±5μg/m³, 35~500μg/m³, ±15% reading
PM10: 0~100μg/m³, ±25μg/m³, 101~500μg/m³, ±25% reading
Response time: 1 sec
Time to first reading: ≤ 8 seconds
Power supply: DC 5V±0.1V, ripple wave<50mV
Working current: ≤100mA
Standby current: ≤200μA
Dimensions: W48*H40*D12 mm
Digital output 1: UART: 3.3VDC, I2C 3.3-5VDC
Digital output 2: PWM (customized)
MTTF: 110,000 hours (continuous turn on)
Working condition: -10°C ~ 60°C, 0-95%RH (non-condensing)
Storage condition: -40°C ~ 80°C, 0-95%RH (non-condensing)
Weight: 6g
CU-PM2012SE-A Specifications
Operating principle: Laser scattering
Measured particle range: 0.3μm~10μm
Measurement range: 0~5,000μg/m³
Resolution: 1μg/m³
Accuracy: (GRIMM, 25±2℃, 50 ±10%RH)
PM2.5/PM1.0:: 0~100μg/m³, ±10μg/m³, 101~500μg/m³, ±10% reading
PM10: 0~100μg/m³, ±25μg/m³, 101~500μg/m³, ±25% reading
Response time: 1 sec
Time to first reading: ≤ 8 seconds
Power supply: DC 5V±0.1V, ripple wave<50mV
Working current: ≤100mA
Standby current: ≤200μA
Dimensions: W38*H35*D12 mm
Digital output: UART/I2C: 3.3VDC/5VDC(Level)
MTTF: 110,000 hours (continuous turn on)
Working condition: -10°C ~ 60°C, 0-95%RH (non-condensing)
Storage condition: -40°C ~ 80°C, 0-95%RH (non-condensing)
Weight: 6g
Warranty
90 days - See CO2Meter Terms and Conditions.
Cubic's PM1.0, PM2.5 and PM10 combined Particulate Matter Sensors deliver fast, accurate and stable performance at an incredibly low price. They are designed to be used stand-alone or as the foundation of an OEM indoor air quality PM detector.
Features
- Advanced laser scattering technology
- Real-time output PM1.0, PM2.5, PM10 in μg/m³
- Small, compact structure
- All-metal shielding for strong anti-interference
- High accuracy, high sensitive and quick response
- Industry standard UART, I²C outputs
- Four types of measuring modes: single/continuous/timing/dynamic
- RoHS and Reach compliant
Add power and a UART signal reader like Termite or use an FTDI USB cable with the included software to monitor particulate matter levels in real time from your PC.
Models
CU-PM2008M-M Sensor Module - UART, I2C, PWM, with inlet and outlet ports on the same side. Better accuracy at very low PM levels.
CU-PM2012SE-A Sensor Module - UART, I2C. Opposite side ports.
CU-PM2008M-M Specifications
- Operating principle: Laser scattering
- Measured particle range: 0.3μm~10μm
- Measurement range: 0~5,000μg/m³
- Resolution: 1μg/m³
- Accuracy: (GRIMM, 25±2℃, 50 ±10%RH)
- PM2.5/PM1.0:: 0~35μg/m³, ±5μg/m³, 35~500μg/m³, ±15% reading
- PM10: 0~100μg/m³, ±25μg/m³, 101~500μg/m³, ±25% reading
- Response time: 1 sec
- Time to first reading: ≤ 8 seconds
- Power supply: DC 5V±0.1V, ripple wave<50mV
- Working current: ≤100mA
- Standby current: ≤200μA
- Dimensions: W48*H40*D12 mm
- Digital output 1: UART: 3.3VDC, I2C 3.3-5VDC
- Digital output 2: PWM (customized)
- MTTF: 110,000 hours (continuous turn on)
- Working condition: -10°C ~ 60°C, 0-95%RH (non-condensing)
- Storage condition: -40°C ~ 80°C, 0-95%RH (non-condensing)
- Weight: 6g
CU-PM2012SE-A Specifications
- Operating principle: Laser scattering
- Measured particle range: 0.3μm~10μm
- Measurement range: 0~5,000μg/m³
- Resolution: 1μg/m³
- Accuracy: (GRIMM, 25±2℃, 50 ±10%RH)
- PM2.5/PM1.0:: 0~100μg/m³, ±10μg/m³, 101~500μg/m³, ±10% reading
- PM10: 0~100μg/m³, ±25μg/m³, 101~500μg/m³, ±25% reading
- Response time: 1 sec
- Time to first reading: ≤ 8 seconds
- Power supply: DC 5V±0.1V, ripple wave<50mV
- Working current: ≤100mA
- Standby current: ≤200μA
- Dimensions: W38*H35*D12 mm
- Digital output: UART/I2C: 3.3VDC/5VDC(Level)
- MTTF: 110,000 hours (continuous turn on)
- Working condition: -10°C ~ 60°C, 0-95%RH (non-condensing)
- Storage condition: -40°C ~ 80°C, 0-95%RH (non-condensing)
- Weight: 6g
Warranty
- 90 days - See CO2Meter Terms and Conditions.