GasLab GasLab Plus Carbon Monoxide Gas Detector CM-503

Description
The GasLab Plus Carbon Monoxide Gas Detector measures CO concentrations, relative humidity and temperature for personal safety applications around combustion. With its large display and built-in alarm this CO detector is useful as a personal safety device in garages, indoor ice rinks with gas Zambonis, in aircraft or below deck in boats and ships. Features Large LCD display for easy readability of CO, %RH and temperature Audible high-CO level safety alarm Data logging with 16G SD card LCD back light for easy readability in the dark Long-life Li-ion rechargeable batteries Specifications Measures: CO, %RH, temperature, barometric pressure Sensing method: Diffusion CO Measurement range: 0~1,000 ppm CO Accuracy: ±5% ~ ±10% Relative Humidity: 0-100%, ±3% @ 25°C (20-80% RH), others ±5% Temperature: 0-50°C (122°F), ±1°C accuracy Barometer: 50-110 kPa, ±0.4 kPa accuracy Electrical/Mechanica l Power Supply: 3 rechargeable Li-ion 18650 3.7V Batteries Battery Life: tested to 24+ hours Communications: RS485 ModBus Alarm 80 db ±5% @ 10cm Weight: 305g (without batteries) Includes CM-503 CO Detector Manual 3 Li-Ion Batteries 100-240 VAC Adapter to USB SD Card (16g), for Data Logging Warranty 1 Year. See GasLab Terms and Conditions
Datasheet
Description
The GasLab Plus Carbon Monoxide Gas Detector measures CO concentrations, relative humidity and temperature for personal safety applications around combustion. With its large display and built-in alarm this CO detector is useful as a personal safety device in garages, indoor ice rinks with gas Zambonis, in aircraft or below deck in boats and ships. Features Large LCD display for easy readability of CO, %RH and temperature Audible high-CO level safety alarm Data logging with 16G SD card LCD back light for easy readability in the dark Long-life Li-ion rechargeable batteries Specifications Measures: CO, %RH, temperature, barometric pressure Sensing method: Diffusion CO Measurement range: 0~1,000 ppm CO Accuracy: ±5% ~ ±10% Relative Humidity: 0-100%, ±3% @ 25°C (20-80% RH), others ±5% Temperature: 0-50°C (122°F), ±1°C accuracy Barometer: 50-110 kPa, ±0.4 kPa accuracy Electrical/Mechanica l Power Supply: 3 rechargeable Li-ion 18650 3.7V Batteries Battery Life: tested to 24+ hours Communications: RS485 ModBus Alarm 80 db ±5% @ 10cm Weight: 305g (without batteries) Includes CM-503 CO Detector Manual 3 Li-Ion Batteries 100-240 VAC Adapter to USB SD Card (16g), for Data Logging Warranty 1 Year. See GasLab Terms and Conditions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GasLab Plus Carbon Monoxide Gas Detector - CM-503 - GasLab
Ormond Beach, FL, United States
GasLab Plus Carbon Monoxide Gas Detector
CM-503
GasLab Plus Carbon Monoxide Gas Detector CM-503
The GasLab Plus Carbon Monoxide Gas Detector measures CO concentrations, relative humidity and temperature for personal safety applications around combustion. With its large display and built-in alarm this CO detector is useful as a personal safety device in garages, indoor ice rinks with gas Zambonis, in aircraft or below deck in boats and ships. Features Large LCD display for easy readability of CO, %RH and temperature Audible high-CO level safety alarm Data logging with 16G SD card LCD back light for easy readability in the dark Long-life Li-ion rechargeable batteries Specifications Measures: CO, %RH, temperature, barometric pressure Sensing method: Diffusion CO Measurement range: 0~1,000 ppm CO Accuracy: ±5% ~ ±10% Relative Humidity: 0-100%, ±3% @ 25°C (20-80% RH), others ±5% Temperature: 0-50°C (122°F), ±1°C accuracy Barometer: 50-110 kPa, ±0.4 kPa accuracy Electrical/Mechanica l Power Supply: 3 rechargeable Li-ion 18650 3.7V Batteries Battery Life: tested to 24+ hours Communications: RS485 ModBus Alarm 80 db ±5% @ 10cm Weight: 305g (without batteries) Includes CM-503 CO Detector Manual 3 Li-Ion Batteries 100-240 VAC Adapter to USB SD Card (16g), for Data Logging Warranty 1 Year. See GasLab Terms and Conditions

The GasLab Plus Carbon Monoxide Gas Detector measures CO concentrations, relative humidity and temperature for personal safety applications around combustion.

With its large display and built-in alarm this CO detector is useful as a personal safety device in garages, indoor ice rinks with gas Zambonis, in aircraft or below deck in boats and ships.

Features

  • Large LCD display for easy readability of CO, %RH and temperature
  • Audible high-CO level safety alarm
  • Data logging with 16G SD card
  • LCD back light for easy readability in the dark
  • Long-life Li-ion rechargeable batteries

Specifications

  • Measures: CO, %RH, temperature, barometric pressure
  • Sensing method: Diffusion
  • CO Measurement range: 0~1,000 ppm
  • CO Accuracy: ±5% ~ ±10%
  • Relative Humidity: 0-100%, ±3% @ 25°C (20-80% RH), others ±5%
  • Temperature: 0-50°C (122°F), ±1°C accuracy
  • Barometer: 50-110 kPa, ±0.4 kPa accuracy

Electrical/Mechanical

  • Power Supply: 3 rechargeable Li-ion 18650 3.7V Batteries
  • Battery Life: tested to 24+ hours
  • Communications: RS485 ModBus
  • Alarm 80 db ±5% @ 10cm
  • Weight: 305g (without batteries)

Includes

  • CM-503 CO Detector
  • Manual
  • 3 Li-Ion Batteries
  • 100-240 VAC Adapter to USB
  • SD Card (16g), for Data Logging

Warranty

  • 1 Year. See GasLab Terms and Conditions
Supplier's Site Datasheet

Technical Specifications

  GasLab
Product Category Gas Instruments
Product Number CM-503
Product Name GasLab Plus Carbon Monoxide Gas Detector
Gas Types CO
Unlock Full Specs
to access all available technical data

Similar Products

Galvanic Fuel Cell Oxygen Transmitter and Analyzer - oxy.IQ - Panametrics
Specs
Measurement Type %Volume; Trace; Leakage
Application Process Gas
Gas Types O2; (0-10 ppm to 0-50%)
View Details
OXY-Flex – Oxygen Analyser -  - SST Sensing Ltd.
Specs
Application Ambient Air Monitoring
Gas Types O2
Mounting Type Fixed
View Details
Carbon Dioxide (CO2) Fixed Gas Detector w/ Remote Sensor (0-5%) -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types CO2; (0-5%)
Number of Gases Monitored Single
View Details
Ultrasonic Gas Leak Detector - Observer-i - MSA Safety
Specs
Measurement Type Trace; Leakage
Application Ambient Air Monitoring
Gas Types Toxic; Combustible; NH3; Hydrocarbons; H2; Methane (CH4) / Natural Gas; (High pressure gas leaks)
View Details