GasLab ExplorIR®-M 100% CO2 %RH/T Hg Sensor CM-40830

Description
The GSS ExplorIR®-M CO2 Sensor on a MX Board measures up to 100% CO2 gas concentrations. This solid state ExplorIR®-M CO2 Sensor provides reliability and durability in harsh, rugged environments. The MX board adds the ability to measure barometric pressure, temperature and % relative humidity with RS485 and serial output. Includes on-board memory for data logging. Features NDIR LED Sensor measures up to 100% CO2 Includes barometric pressure, % relative humidity, temperature sensors Serial UART, analog output RS485 Modbus RTU with custom cable. Best-in-class power consumption, durability Sensor life expectancy > 15 years Built to reliably measure CO2 levels in harsh environments Easy integration: compact & low power Models CM-40831 Development Kit – Easy to use, simply plug the MX Board into your PC via the included Serial UART to USB cable. Use our free GasLab® software to measure and graph carbon dioxide, barometric pressure, temperature, and % relative humidity. Includes on-board memory for data logging. CM-40830 MX Board – Same functionality as the development kit without USB cable or software. Specifications CO2 Sensing Method: LED NDIR Sample Method: Diffusion (sampling tube cap available) Measurement Range: 0-100% Accuracy @ 100% Range: ±300 ppm +/-5% of reading @ STP Non Linearity: < 1% of FS Operating Pressure Range: 950 mbar to 10 bar (external pressure calibration) Pressure Dependence: 0.1% of reading per mbar @STP Warm-up Time: < 10s. 1.2 secs to first reading Response Time: 10 secs to 3 mins (Configurable) Reading refreshed twice per second (Configurable) Operating Conditions: 0°C to 50°C, 0 to 95% RH, non-condensing Dimensions: 25mm x 40mm x 31mm on PCB (LxWxH) Weight: 16g sensor, 5.8g board Sensor life expectancy: > 15 years Electrical / Mechanical Power Input: 3.25 to 5.5V. (3.3V recommended) Peak Current: 33mA @ 2 readings/sec. Average Current: <1.5mA Power Consumption: 3.5mW @ 2 readings/sec. Dimensions: 20×21×18 mm (LxWxH) Warranty 90 days. See GasLab Terms and Conditions.
Datasheet
Description
The GSS ExplorIR®-M CO2 Sensor on a MX Board measures up to 100% CO2 gas concentrations. This solid state ExplorIR®-M CO2 Sensor provides reliability and durability in harsh, rugged environments. The MX board adds the ability to measure barometric pressure, temperature and % relative humidity with RS485 and serial output. Includes on-board memory for data logging. Features NDIR LED Sensor measures up to 100% CO2 Includes barometric pressure, % relative humidity, temperature sensors Serial UART, analog output RS485 Modbus RTU with custom cable. Best-in-class power consumption, durability Sensor life expectancy > 15 years Built to reliably measure CO2 levels in harsh environments Easy integration: compact & low power Models CM-40831 Development Kit – Easy to use, simply plug the MX Board into your PC via the included Serial UART to USB cable. Use our free GasLab® software to measure and graph carbon dioxide, barometric pressure, temperature, and % relative humidity. Includes on-board memory for data logging. CM-40830 MX Board – Same functionality as the development kit without USB cable or software. Specifications CO2 Sensing Method: LED NDIR Sample Method: Diffusion (sampling tube cap available) Measurement Range: 0-100% Accuracy @ 100% Range: ±300 ppm +/-5% of reading @ STP Non Linearity: < 1% of FS Operating Pressure Range: 950 mbar to 10 bar (external pressure calibration) Pressure Dependence: 0.1% of reading per mbar @STP Warm-up Time: < 10s. 1.2 secs to first reading Response Time: 10 secs to 3 mins (Configurable) Reading refreshed twice per second (Configurable) Operating Conditions: 0°C to 50°C, 0 to 95% RH, non-condensing Dimensions: 25mm x 40mm x 31mm on PCB (LxWxH) Weight: 16g sensor, 5.8g board Sensor life expectancy: > 15 years Electrical / Mechanical Power Input: 3.25 to 5.5V. (3.3V recommended) Peak Current: 33mA @ 2 readings/sec. Average Current: <1.5mA Power Consumption: 3.5mW @ 2 readings/sec. Dimensions: 20×21×18 mm (LxWxH) Warranty 90 days. See GasLab Terms and Conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ExplorIR®-M 100% CO2 %RH/T Hg Sensor - CM-40830 - GasLab
Ormond Beach, FL, United States
ExplorIR®-M 100% CO2 %RH/T Hg Sensor
CM-40830
ExplorIR®-M 100% CO2 %RH/T Hg Sensor CM-40830
The GSS ExplorIR®-M CO2 Sensor on a MX Board measures up to 100% CO2 gas concentrations. This solid state ExplorIR®-M CO2 Sensor provides reliability and durability in harsh, rugged environments. The MX board adds the ability to measure barometric pressure, temperature and % relative humidity with RS485 and serial output. Includes on-board memory for data logging. Features NDIR LED Sensor measures up to 100% CO2 Includes barometric pressure, % relative humidity, temperature sensors Serial UART, analog output RS485 Modbus RTU with custom cable. Best-in-class power consumption, durability Sensor life expectancy > 15 years Built to reliably measure CO2 levels in harsh environments Easy integration: compact & low power Models CM-40831 Development Kit – Easy to use, simply plug the MX Board into your PC via the included Serial UART to USB cable. Use our free GasLab® software to measure and graph carbon dioxide, barometric pressure, temperature, and % relative humidity. Includes on-board memory for data logging. CM-40830 MX Board – Same functionality as the development kit without USB cable or software. Specifications CO2 Sensing Method: LED NDIR Sample Method: Diffusion (sampling tube cap available) Measurement Range: 0-100% Accuracy @ 100% Range: ±300 ppm +/-5% of reading @ STP Non Linearity: < 1% of FS Operating Pressure Range: 950 mbar to 10 bar (external pressure calibration) Pressure Dependence: 0.1% of reading per mbar @STP Warm-up Time: < 10s. 1.2 secs to first reading Response Time: 10 secs to 3 mins (Configurable) Reading refreshed twice per second (Configurable) Operating Conditions: 0°C to 50°C, 0 to 95% RH, non-condensing Dimensions: 25mm x 40mm x 31mm on PCB (LxWxH) Weight: 16g sensor, 5.8g board Sensor life expectancy: > 15 years Electrical / Mechanical Power Input: 3.25 to 5.5V. (3.3V recommended) Peak Current: 33mA @ 2 readings/sec. Average Current: <1.5mA Power Consumption: 3.5mW @ 2 readings/sec. Dimensions: 20×21×18 mm (LxWxH) Warranty 90 days. See GasLab Terms and Conditions.

The GSS ExplorIR®-M CO2 Sensor on a MX Board measures up to 100% CO2 gas concentrations.

This solid state ExplorIR®-M CO2 Sensor provides reliability and durability in harsh, rugged environments. The MX board adds the ability to measure barometric pressure, temperature and % relative humidity with RS485 and serial output. Includes on-board memory for data logging.

Features

  • NDIR LED Sensor measures up to 100% CO2
  • Includes barometric pressure, % relative humidity, temperature sensors
  • Serial UART, analog output
  • RS485 Modbus RTU with custom cable.
  • Best-in-class power consumption, durability
  • Sensor life expectancy > 15 years
  • Built to reliably measure CO2 levels in harsh environments
  • Easy integration: compact & low power

Models

CM-40831 Development Kit – Easy to use, simply plug the MX Board into your PC via the included Serial UART to USB cable. Use our free GasLab® software to measure and graph carbon dioxide, barometric pressure, temperature, and % relative humidity. Includes on-board memory for data logging.

CM-40830 MX Board – Same functionality as the development kit without USB cable or software.


Specifications

  • CO2 Sensing Method: LED NDIR
  • Sample Method: Diffusion (sampling tube cap available)
  • Measurement Range: 0-100%
  • Accuracy @ 100% Range: ±300 ppm +/-5% of reading @ STP
  • Non Linearity: < 1% of FS
  • Operating Pressure Range: 950 mbar to 10 bar (external pressure calibration)
  • Pressure Dependence: 0.1% of reading per mbar @STP
  • Warm-up Time: < 10s. 1.2 secs to first reading
  • Response Time: 10 secs to 3 mins (Configurable)
  • Reading refreshed twice per second (Configurable)
  • Operating Conditions: 0°C to 50°C, 0 to 95% RH, non-condensing
  • Dimensions: 25mm x 40mm x 31mm on PCB (LxWxH)
  • Weight: 16g sensor, 5.8g board
  • Sensor life expectancy: > 15 years

Electrical / Mechanical

  • Power Input: 3.25 to 5.5V. (3.3V recommended)
  • Peak Current: 33mA @ 2 readings/sec.
  • Average Current: <1.5mA
  • Power Consumption: 3.5mW @ 2 readings/sec.
  • Dimensions: 20×21×18 mm (LxWxH)

Warranty

  • 90 days. See GasLab Terms and Conditions.
Supplier's Site Datasheet

Technical Specifications

  GasLab
Product Category Gas Sensors
Product Number CM-40830
Product Name ExplorIR®-M 100% CO2 %RH/T Hg Sensor
Sensor Technology Infrared
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Stocker for PS-7/PS-8 Sensors (Holds 9) -  - DOD Technologies Inc.
Specs
Sensor Technology Electrochemical; Electrochemical
View Details
NO-A1 Alphasense 250ppm Nitric Oxide Gas Sensor -  - CO2Meter.com
Specs
Gas Types NO; (NO-A1 Alphasense 250ppm Nitric Oxide Gas Sensor)
Number of Gases Monitored Single
View Details
Oxygen Sensor M10 Thread - SO-D1-XXX-AXXXC - Sensore Electronic GmbH
Specs
Sensor Technology zirconium dioxide (ZrO₂) technology
Gas Types O2; (10 ppm to 96% Oxygen)
Electrical Outputs Current
View Details
Toxic Gas Sensor/Transmitter - GasPost, RS485 Series - Acme Engineering Products
Specs
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types Toxic; Combustible; NH3; (0-100 PPM); CO; (0-200 PPM); Cl2; (0-5 PPM); H2; (0-1000 PPM); H2S; (0-200 PPM); NO2; (0-10 PPM); O2; (0-25 %); SO2; (0-10 PPM)
View Details