GasLab SprintIR®-6S 100% CO2 Sensor CM-20800

Description
The GSS SprintIR®-6S 100% CO2 Sensor is a high speed carbon dioxide sensor that can take up to 20 readings per second. Response rate is enhanced by using a measuring cell 1/6 the volume of the standard SprintIR, which allows for lower flow rates / differential pressure to attain the same response. This makes it useful for low volume or pressure sensitive measurements. The SprintIR®-6S is built on Gas Sensing Solution's patented IR LED technology which offers low power consumption, ruggedness and stability. Features NDIR LED sensor measures up to 100% CO2 Sensor life expectancy: > 15 years Solid state, no moving parts Fast response rate - 20 readings/second High speed sensing - 50 Hz Vibration and shock resistant Digital UART output RS485 Modbus RTU with RS485 cable Easy integration; compact & low Power Models CM-20801 Development Kit – Easy to use, simply plug the board into your PC via the included serial UART to USB cable. Use our free GasLab® software to measure and graph carbon dioxide for data logging. CM-20800 on Board – Same functionality as the development kit without USB cable or free software. Specifications CO2 Sensing Method: Non-dispersive infrared (NDIR) absorption Sample Method: Flow through sampling Measurement Range: 0.01-100% Accuracy @ 100% Range: ±300 ppm +/-5% of reading @ STP Resolution: 10ppm Non Linearity: < 1% of FS Pressure Dependence: 0.13% of reading per mbar @STP Warm-up Time: < 30 seconds Response Time: flow rate dependent Operating Conditions: 0°C to 50°C, 0 to 95% RH, non-condensing Sensor life expectancy: > 15 years Electrical / Mechanical Power Input: 3.25 to 5.5V. (3.3V recommended) Peak Current: 33mA @ 2 readings/sec. Average Current: <12mA Power Consumption: 3.5mW @ 2 readings/sec. Interface: UART (Serial) Dimensions: 25mm x 40mm x 31mm on PCB (LxWxH) Weight: 16g sensor, 5.8g board Warranty 90 days - See GasLab Terms and Conditions
Datasheet
Description
The GSS SprintIR®-6S 100% CO2 Sensor is a high speed carbon dioxide sensor that can take up to 20 readings per second. Response rate is enhanced by using a measuring cell 1/6 the volume of the standard SprintIR, which allows for lower flow rates / differential pressure to attain the same response. This makes it useful for low volume or pressure sensitive measurements. The SprintIR®-6S is built on Gas Sensing Solution's patented IR LED technology which offers low power consumption, ruggedness and stability. Features NDIR LED sensor measures up to 100% CO2 Sensor life expectancy: > 15 years Solid state, no moving parts Fast response rate - 20 readings/second High speed sensing - 50 Hz Vibration and shock resistant Digital UART output RS485 Modbus RTU with RS485 cable Easy integration; compact & low Power Models CM-20801 Development Kit – Easy to use, simply plug the board into your PC via the included serial UART to USB cable. Use our free GasLab® software to measure and graph carbon dioxide for data logging. CM-20800 on Board – Same functionality as the development kit without USB cable or free software. Specifications CO2 Sensing Method: Non-dispersive infrared (NDIR) absorption Sample Method: Flow through sampling Measurement Range: 0.01-100% Accuracy @ 100% Range: ±300 ppm +/-5% of reading @ STP Resolution: 10ppm Non Linearity: < 1% of FS Pressure Dependence: 0.13% of reading per mbar @STP Warm-up Time: < 30 seconds Response Time: flow rate dependent Operating Conditions: 0°C to 50°C, 0 to 95% RH, non-condensing Sensor life expectancy: > 15 years Electrical / Mechanical Power Input: 3.25 to 5.5V. (3.3V recommended) Peak Current: 33mA @ 2 readings/sec. Average Current: <12mA Power Consumption: 3.5mW @ 2 readings/sec. Interface: UART (Serial) Dimensions: 25mm x 40mm x 31mm on PCB (LxWxH) Weight: 16g sensor, 5.8g board Warranty 90 days - See GasLab Terms and Conditions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SprintIR®-6S 100% CO2 Sensor - CM-20800 - GasLab
Ormond Beach, FL, United States
SprintIR®-6S 100% CO2 Sensor
CM-20800
SprintIR®-6S 100% CO2 Sensor CM-20800
The GSS SprintIR®-6S 100% CO2 Sensor is a high speed carbon dioxide sensor that can take up to 20 readings per second. Response rate is enhanced by using a measuring cell 1/6 the volume of the standard SprintIR, which allows for lower flow rates / differential pressure to attain the same response. This makes it useful for low volume or pressure sensitive measurements. The SprintIR®-6S is built on Gas Sensing Solution's patented IR LED technology which offers low power consumption, ruggedness and stability. Features NDIR LED sensor measures up to 100% CO2 Sensor life expectancy: > 15 years Solid state, no moving parts Fast response rate - 20 readings/second High speed sensing - 50 Hz Vibration and shock resistant Digital UART output RS485 Modbus RTU with RS485 cable Easy integration; compact & low Power Models CM-20801 Development Kit – Easy to use, simply plug the board into your PC via the included serial UART to USB cable. Use our free GasLab® software to measure and graph carbon dioxide for data logging. CM-20800 on Board – Same functionality as the development kit without USB cable or free software. Specifications CO2 Sensing Method: Non-dispersive infrared (NDIR) absorption Sample Method: Flow through sampling Measurement Range: 0.01-100% Accuracy @ 100% Range: ±300 ppm +/-5% of reading @ STP Resolution: 10ppm Non Linearity: < 1% of FS Pressure Dependence: 0.13% of reading per mbar @STP Warm-up Time: < 30 seconds Response Time: flow rate dependent Operating Conditions: 0°C to 50°C, 0 to 95% RH, non-condensing Sensor life expectancy: > 15 years Electrical / Mechanical Power Input: 3.25 to 5.5V. (3.3V recommended) Peak Current: 33mA @ 2 readings/sec. Average Current: <12mA Power Consumption: 3.5mW @ 2 readings/sec. Interface: UART (Serial) Dimensions: 25mm x 40mm x 31mm on PCB (LxWxH) Weight: 16g sensor, 5.8g board Warranty 90 days - See GasLab Terms and Conditions

The GSS SprintIR®-6S 100% CO2 Sensor is a high speed carbon dioxide sensor that can take up to 20 readings per second. Response rate is enhanced by using a measuring cell 1/6 the volume of the standard SprintIR, which allows for lower flow rates / differential pressure to attain the same response. This makes it useful for low volume or pressure sensitive measurements.

The SprintIR®-6S is built on Gas Sensing Solution's patented IR LED technology which offers low power consumption, ruggedness and stability.

Features

  • NDIR LED sensor measures up to 100% CO2
  • Sensor life expectancy: > 15 years
  • Solid state, no moving parts
  • Fast response rate - 20 readings/second
  • High speed sensing - 50 Hz
  • Vibration and shock resistant
  • Digital UART output
  • RS485 Modbus RTU with RS485 cable
  • Easy integration; compact & low Power

Models

CM-20801 Development Kit – Easy to use, simply plug the board into your PC via the included serial UART to USB cable. Use our free GasLab® software to measure and graph carbon dioxide for data logging.

CM-20800 on Board – Same functionality as the development kit without USB cable or free software.


Specifications

  • CO2 Sensing Method: Non-dispersive infrared (NDIR) absorption
  • Sample Method: Flow through sampling
  • Measurement Range: 0.01-100%
  • Accuracy @ 100% Range: ±300 ppm +/-5% of reading @ STP
  • Resolution: 10ppm
  • Non Linearity: < 1% of FS
  • Pressure Dependence: 0.13% of reading per mbar @STP
  • Warm-up Time: < 30 seconds
  • Response Time: flow rate dependent
  • Operating Conditions: 0°C to 50°C, 0 to 95% RH, non-condensing
  • Sensor life expectancy: > 15 years

Electrical / Mechanical

  • Power Input: 3.25 to 5.5V. (3.3V recommended)
  • Peak Current: 33mA @ 2 readings/sec.
  • Average Current: <12mA
  • Power Consumption: 3.5mW @ 2 readings/sec.
  • Interface: UART (Serial)
  • Dimensions: 25mm x 40mm x 31mm on PCB (LxWxH)
  • Weight: 16g sensor, 5.8g board

Warranty

  • 90 days - See GasLab Terms and Conditions
Supplier's Site Datasheet

Technical Specifications

  GasLab
Product Category Gas Sensors
Product Number CM-20800
Product Name SprintIR®-6S 100% CO2 Sensor
Sensor Technology Infrared
Unlock Full Specs
to access all available technical data

Similar Products

Combustion Gas Oxygen Analyzer - Endura AZ30 Series - ABB Measurement & Analytics
Specs
Electrical Outputs Current
Features Hazardous Environment
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Refrigerant Infrared Gas Detector – Axiom Series -  - Dynament
Specs
Sensor Technology Infrared
Gas Types Toxic; Combustible; Hydrocarbons
Operating Temperature -40 to 167 F (-40 to 75 C)
View Details
Gas Sensors - 1921-OXY-FLEX-0-ND - DigiKey
Specs
Electrical Outputs Voltage
Operating Temperature 14 to 185 F (-10 to 85 C)
View Details