GasLab Cubic 5,000ppm CO2 Sensor CM-1106-C

Description
The CU-1106 series of single-beam NDIR CO2 sensor modules by Cubic is designed to monitor and detect carbon dioxide levels and is ideal for providing high quality NDIR technologies for indoor air quality and HVAC applications. Simply add 5VDC power and a UART signal reader like Termite to monitor CO2 levels from your PC. Features Advanced NDIR Technology to improve long term stability High Accuracy temperature calibration within whole measurement range Advanced auto-calibration background Small, compact structure Easily integrated into a variety of IAQ or HVAC applications Applications Indoor Air Quality HVAC or Demand Control Ventilation Automotive Cabin Air Monitoring Models CU-1106-C CO2 Sensor Module - designed to monitor carbon dioxide levels and provide high quality solutions from a single light source using NDIR technologies. Models Not In Stock (call for details) CM1106LS Lower power version of CM1106-C 400-5000ppm, ±50ppm+5% of reading CM1106SL-N Super low power version designed for battery operated devices. 0-5000ppm, Accuracy ±100ppm+5% of reading. Footprint compatible with SenseAir S11. CM1106H-NS. 0-10,000ppm, ± (30ppm+3% of reading). Footprint compatible with SenseAir S8. Specifications Gas Type: CO2 (Carbon Dioxide) CO2 Range (ppm): 0-5,000ppm CO2 Accuracy: ±50ppm ± 5% of reading Response time: 30s Working Temperature: -10°C~+50°C Storage Temperature: -20°C~+60°C Working Humidity: 0-95%RH (non condensing) Signal output: UART-TTL, PWM, IIC Dimensions: W33*H19.7*D8.9mm Weight: 5g Warranty 90 days - See CO2Meter Terms and Conditions.
Description
The CU-1106 series of single-beam NDIR CO2 sensor modules by Cubic is designed to monitor and detect carbon dioxide levels and is ideal for providing high quality NDIR technologies for indoor air quality and HVAC applications. Simply add 5VDC power and a UART signal reader like Termite to monitor CO2 levels from your PC. Features Advanced NDIR Technology to improve long term stability High Accuracy temperature calibration within whole measurement range Advanced auto-calibration background Small, compact structure Easily integrated into a variety of IAQ or HVAC applications Applications Indoor Air Quality HVAC or Demand Control Ventilation Automotive Cabin Air Monitoring Models CU-1106-C CO2 Sensor Module - designed to monitor carbon dioxide levels and provide high quality solutions from a single light source using NDIR technologies. Models Not In Stock (call for details) CM1106LS Lower power version of CM1106-C 400-5000ppm, ±50ppm+5% of reading CM1106SL-N Super low power version designed for battery operated devices. 0-5000ppm, Accuracy ±100ppm+5% of reading. Footprint compatible with SenseAir S11. CM1106H-NS. 0-10,000ppm, ± (30ppm+3% of reading). Footprint compatible with SenseAir S8. Specifications Gas Type: CO2 (Carbon Dioxide) CO2 Range (ppm): 0-5,000ppm CO2 Accuracy: ±50ppm ± 5% of reading Response time: 30s Working Temperature: -10°C~+50°C Storage Temperature: -20°C~+60°C Working Humidity: 0-95%RH (non condensing) Signal output: UART-TTL, PWM, IIC Dimensions: W33*H19.7*D8.9mm Weight: 5g Warranty 90 days - See CO2Meter Terms and Conditions.

Suppliers

Company
Product
Description
Supplier Links
Cubic 5,000ppm CO2 Sensor - CM-1106-C - GasLab
Ormond Beach, FL, United States
Cubic 5,000ppm CO2 Sensor
CM-1106-C
Cubic 5,000ppm CO2 Sensor CM-1106-C
The CU-1106 series of single-beam NDIR CO2 sensor modules by Cubic is designed to monitor and detect carbon dioxide levels and is ideal for providing high quality NDIR technologies for indoor air quality and HVAC applications. Simply add 5VDC power and a UART signal reader like Termite to monitor CO2 levels from your PC. Features Advanced NDIR Technology to improve long term stability High Accuracy temperature calibration within whole measurement range Advanced auto-calibration background Small, compact structure Easily integrated into a variety of IAQ or HVAC applications Applications Indoor Air Quality HVAC or Demand Control Ventilation Automotive Cabin Air Monitoring Models CU-1106-C CO2 Sensor Module - designed to monitor carbon dioxide levels and provide high quality solutions from a single light source using NDIR technologies. Models Not In Stock (call for details) CM1106LS Lower power version of CM1106-C 400-5000ppm, ±50ppm+5% of reading CM1106SL-N Super low power version designed for battery operated devices. 0-5000ppm, Accuracy ±100ppm+5% of reading. Footprint compatible with SenseAir S11. CM1106H-NS. 0-10,000ppm, ± (30ppm+3% of reading). Footprint compatible with SenseAir S8. Specifications Gas Type: CO2 (Carbon Dioxide) CO2 Range (ppm): 0-5,000ppm CO2 Accuracy: ±50ppm ± 5% of reading Response time: 30s Working Temperature: -10°C~+50°C Storage Temperature: -20°C~+60°C Working Humidity: 0-95%RH (non condensing) Signal output: UART-TTL, PWM, IIC Dimensions: W33*H19.7*D8.9mm Weight: 5g Warranty 90 days - See CO2Meter Terms and Conditions.

The CU-1106 series of single-beam NDIR CO2 sensor modules by Cubic is designed to monitor and detect carbon dioxide levels and is ideal for providing high quality NDIR technologies for indoor air quality and HVAC applications. Simply add 5VDC power and a UART signal reader like Termite to monitor CO2 levels from your PC.

Features

  • Advanced NDIR Technology to improve long term stability
  • High Accuracy temperature calibration within whole measurement range
  • Advanced auto-calibration background
  • Small, compact structure
  • Easily integrated into a variety of IAQ or HVAC applications

Applications

  • Indoor Air Quality
  • HVAC or Demand Control Ventilation
  • Automotive Cabin Air Monitoring

Models

CU-1106-C CO2 Sensor Module - designed to monitor carbon dioxide levels and provide high quality solutions from a single light source using NDIR technologies.

Models Not In Stock (call for details)

CM1106LS Lower power version of CM1106-C 400-5000ppm, ±50ppm+5% of reading

CM1106SL-N Super low power version designed for battery operated devices. 0-5000ppm, Accuracy ±100ppm+5% of reading. Footprint compatible with SenseAir S11.

CM1106H-NS. 0-10,000ppm, ± (30ppm+3% of reading). Footprint compatible with SenseAir S8.


Specifications

  • Gas Type: CO2 (Carbon Dioxide)
  • CO2 Range (ppm): 0-5,000ppm
  • CO2 Accuracy: ±50ppm ± 5% of reading
  • Response time: 30s
  • Working Temperature: -10°C~+50°C
  • Storage Temperature: -20°C~+60°C
  • Working Humidity: 0-95%RH (non condensing)
  • Signal output: UART-TTL, PWM, IIC
  • Dimensions: W33*H19.7*D8.9mm
  • Weight: 5g

Warranty

  • 90 days - See CO2Meter Terms and Conditions.
Supplier's Site

Technical Specifications

  GasLab
Product Category Gas Sensors
Product Number CM-1106-C
Product Name Cubic 5,000ppm CO2 Sensor
Gas Types CO2
Unlock Full Specs
to access all available technical data

Similar Products

Replacement sensor for use in Maxtec OM25A and Vapotherm Precision Flow. -  - Analytical Industries Inc.
Specs
Sensor Technology Electrochemical; Echem
Gas Types (0 - 100% O2)
Operating Temperature 32 to 113 F (0 to 45 C)
View Details
Wireless Toxic Gas Sensor/Transmitter - Wireless GasPost, ACME-WS Series - Acme Engineering Products
Specs
Sensor Technology Catalytic (optional feature); Electrochemical (optional feature)
Measurement Type %LEL or %LFL; Trace
Gas Types Toxic; Combustible; NH3; (0-100 PPM); CO; (0-200 PPM); Hydrocarbons; (0-40% LEL); H2; (0-1000 PPM); H2S; (0-200 PPM); NO2; (0-10 PPM); O2; (0-25%)
View Details
Advance Optima Series Continuous Gas Analyzer - AO2000 - ABB Measurement & Analytics
Specs
Sensor Technology Electrochemical; Flame Ionization Detector
Measurement Type Trace
Gas Types CO2; (0-5/50 ppm); CO; (0-10/50 ppm); Hydrocarbons; (0-50/100/200/250/500 ppm); Methane (CH4) / Natural Gas; (0-50/100 ppm); NO; (0-75 ppm); NxOx; (0-20/50 ppm); SO2; (0-25/100 ppm); SF6; (0-1900/2000 ppm); Water Vapor; (0-500/1000 ppm)
View Details
Gas Transmitter - PrimaX® IR - MSA Safety
Specs
Sensor Technology Infrared
Measurement Type %LEL or %LFL
Gas Types Combustible; Hydrocarbons; (0-100% LEL)
View Details