GasLab AlphaSense O2-A3 Oxygen Sensor AP-0004

Description
The AlphaSense O2-A3 oxygen sensor is a plug-in replacement sensor for hand-held gas detectors that use an O2-A3 sensor. Like other electrochemical sensors, it uses less power and has good pressure and temperature independence. Features 0.1 to 20.9% oxygen sensor Does not require calibration Up to 3 year lifespan Small, compact and maintenance free The EC board and development kit converts the sensor’s analog output current to a voltage that is measured by a high-resolution analog to digital converter. The digital voltage is corrected and compensated for temperature and pressure by a microcontroller to produce an accurate gas concentration measured in ppm (parts per million). This can be read as serial UART output or can be logged in internal memory for later retrieval. In addition the board makes it easy to apply zero or span calibration. Models AP-0004 O2-A3 Sensor – Plug-in replacement sensor for many oxygen safety monitors or for integration into OEM oxygen safety products. CM-32921 O2-A3 Sensor Development Kit – Easy to use, simply plug the EC board into your PC via the included Serial UART to USB cable. Use our free GasLab® software to measure and graph oxygen levels, barometric pressure, temperature, and % relative humidity. Includes on-board memory for data logging. CM-32920 O2-A3 Sensor EC Board – Same functionality as the development kit without USB cable or software. Specifications Measurement Range: 0.1-20.9% Oxygen Output: 80-120 uA @ 20.9% Oxygen Response Time: < 15 sec. t90 (s) from 20.9% to 0% Linearity: 0.6% O2 deviation @ 10% Output drift: < 1% change @ 3 months Operating life: > 36 months unti 85% original Output of 20.9% Analog Output: 0-3VDC Smart EC Board Functionality Adds Temperature, %RH Sensor Barometric Pressure Sensor 64K memory for time-stamped data logging of all measurements Serial UART output RS485 output with optional RS485 cable Development Kits Adds Serial UART to USB cable Free Windows software for real-time measurements, graphing Electrical/Mechanica l Dimensions (sensor): 17.4mm x 20.3mm Dimensions (sensor + PCB): 40mm X 25mm x 29mm (LxWxH) Power Input: 3.3-5.5 VDC Current Consumption: 10ma peak, < 3mW average Warranty 90 days. See terms and conditions.
Datasheet
Description
The AlphaSense O2-A3 oxygen sensor is a plug-in replacement sensor for hand-held gas detectors that use an O2-A3 sensor. Like other electrochemical sensors, it uses less power and has good pressure and temperature independence. Features 0.1 to 20.9% oxygen sensor Does not require calibration Up to 3 year lifespan Small, compact and maintenance free The EC board and development kit converts the sensor’s analog output current to a voltage that is measured by a high-resolution analog to digital converter. The digital voltage is corrected and compensated for temperature and pressure by a microcontroller to produce an accurate gas concentration measured in ppm (parts per million). This can be read as serial UART output or can be logged in internal memory for later retrieval. In addition the board makes it easy to apply zero or span calibration. Models AP-0004 O2-A3 Sensor – Plug-in replacement sensor for many oxygen safety monitors or for integration into OEM oxygen safety products. CM-32921 O2-A3 Sensor Development Kit – Easy to use, simply plug the EC board into your PC via the included Serial UART to USB cable. Use our free GasLab® software to measure and graph oxygen levels, barometric pressure, temperature, and % relative humidity. Includes on-board memory for data logging. CM-32920 O2-A3 Sensor EC Board – Same functionality as the development kit without USB cable or software. Specifications Measurement Range: 0.1-20.9% Oxygen Output: 80-120 uA @ 20.9% Oxygen Response Time: < 15 sec. t90 (s) from 20.9% to 0% Linearity: 0.6% O2 deviation @ 10% Output drift: < 1% change @ 3 months Operating life: > 36 months unti 85% original Output of 20.9% Analog Output: 0-3VDC Smart EC Board Functionality Adds Temperature, %RH Sensor Barometric Pressure Sensor 64K memory for time-stamped data logging of all measurements Serial UART output RS485 output with optional RS485 cable Development Kits Adds Serial UART to USB cable Free Windows software for real-time measurements, graphing Electrical/Mechanica l Dimensions (sensor): 17.4mm x 20.3mm Dimensions (sensor + PCB): 40mm X 25mm x 29mm (LxWxH) Power Input: 3.3-5.5 VDC Current Consumption: 10ma peak, < 3mW average Warranty 90 days. See terms and conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AlphaSense O2-A3 Oxygen Sensor - AP-0004 - GasLab
Ormond Beach, FL, United States
AlphaSense O2-A3 Oxygen Sensor
AP-0004
AlphaSense O2-A3 Oxygen Sensor AP-0004
The AlphaSense O2-A3 oxygen sensor is a plug-in replacement sensor for hand-held gas detectors that use an O2-A3 sensor. Like other electrochemical sensors, it uses less power and has good pressure and temperature independence. Features 0.1 to 20.9% oxygen sensor Does not require calibration Up to 3 year lifespan Small, compact and maintenance free The EC board and development kit converts the sensor’s analog output current to a voltage that is measured by a high-resolution analog to digital converter. The digital voltage is corrected and compensated for temperature and pressure by a microcontroller to produce an accurate gas concentration measured in ppm (parts per million). This can be read as serial UART output or can be logged in internal memory for later retrieval. In addition the board makes it easy to apply zero or span calibration. Models AP-0004 O2-A3 Sensor – Plug-in replacement sensor for many oxygen safety monitors or for integration into OEM oxygen safety products. CM-32921 O2-A3 Sensor Development Kit – Easy to use, simply plug the EC board into your PC via the included Serial UART to USB cable. Use our free GasLab® software to measure and graph oxygen levels, barometric pressure, temperature, and % relative humidity. Includes on-board memory for data logging. CM-32920 O2-A3 Sensor EC Board – Same functionality as the development kit without USB cable or software. Specifications Measurement Range: 0.1-20.9% Oxygen Output: 80-120 uA @ 20.9% Oxygen Response Time: < 15 sec. t90 (s) from 20.9% to 0% Linearity: 0.6% O2 deviation @ 10% Output drift: < 1% change @ 3 months Operating life: > 36 months unti 85% original Output of 20.9% Analog Output: 0-3VDC Smart EC Board Functionality Adds Temperature, %RH Sensor Barometric Pressure Sensor 64K memory for time-stamped data logging of all measurements Serial UART output RS485 output with optional RS485 cable Development Kits Adds Serial UART to USB cable Free Windows software for real-time measurements, graphing Electrical/Mechanica l Dimensions (sensor): 17.4mm x 20.3mm Dimensions (sensor + PCB): 40mm X 25mm x 29mm (LxWxH) Power Input: 3.3-5.5 VDC Current Consumption: 10ma peak, < 3mW average Warranty 90 days. See terms and conditions.

The AlphaSense O2-A3 oxygen sensor is a plug-in replacement sensor for hand-held gas detectors that use an O2-A3 sensor. Like other electrochemical sensors, it uses less power and has good pressure and temperature independence.

Features

  • 0.1 to 20.9% oxygen sensor
  • Does not require calibration
  • Up to 3 year lifespan
  • Small, compact and maintenance free

The EC board and development kit converts the sensor’s analog output current to a voltage that is measured by a high-resolution analog to digital converter. The digital voltage is corrected and compensated for temperature and pressure by a microcontroller to produce an accurate gas concentration measured in ppm (parts per million). This can be read as serial UART output or can be logged in internal memory for later retrieval. In addition the board makes it easy to apply zero or span calibration.

Models

AP-0004 O2-A3 Sensor – Plug-in replacement sensor for many oxygen safety monitors or for integration into OEM oxygen safety products.

CM-32921 O2-A3 Sensor Development Kit – Easy to use, simply plug the EC board into your PC via the included Serial UART to USB cable. Use our free GasLab® software to measure and graph oxygen levels, barometric pressure, temperature, and % relative humidity. Includes on-board memory for data logging.

CM-32920 O2-A3 Sensor EC Board – Same functionality as the development kit without USB cable or software.


Specifications

  • Measurement Range: 0.1-20.9% Oxygen
  • Output: 80-120 uA @ 20.9% Oxygen
  • Response Time: < 15 sec. t90 (s) from 20.9% to 0%
  • Linearity: 0.6% O2 deviation @ 10%
  • Output drift: < 1% change @ 3 months
  • Operating life: > 36 months unti 85% original Output of 20.9%
  • Analog Output: 0-3VDC

Smart EC Board Functionality Adds

  • Temperature, %RH Sensor
  • Barometric Pressure Sensor
  • 64K memory for time-stamped data logging of all measurements
  • Serial UART output
  • RS485 output with optional RS485 cable

Development Kits Adds

  • Serial UART to USB cable
  • Free Windows software for real-time measurements, graphing

Electrical/Mechanical

  • Dimensions (sensor): 17.4mm x 20.3mm
  • Dimensions (sensor + PCB): 40mm X 25mm x 29mm (LxWxH)
  • Power Input: 3.3-5.5 VDC
  • Current Consumption: 10ma peak, < 3mW average

Warranty

  • 90 days. See terms and conditions.
Supplier's Site Datasheet

Technical Specifications

  GasLab
Product Category Gas Sensors
Product Number AP-0004
Product Name AlphaSense O2-A3 Oxygen Sensor
Measurement Type %Volume
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - chlorine - 159001950 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Gas Types Cl2; (0.05-5 ppm); (Dissolved Oxygen: 0-20 mg/L)
View Details
Four-Channel Silicon-Based Thermopile Detector, TO-8 package - ST150 Quad - Dexter Research Center, Inc.
Specs
Sensor Technology Semiconductor
Electrical Outputs Voltage
Features Temperature
View Details
Planar Quad Channel Pyroelectric Detector - LMM-244 - InfraTec GmbH
Specs
Sensor Technology Infrared
Electrical Outputs Current
Number of Gases Monitored Single
View Details
Advance Optima Series Continuous Gas Analyzer - EL3060 - ABB Measurement & Analytics
Specs
Sensor Technology Infrared; PID
Measurement Type %Volume; Trace
Gas Types NH3; (0-30/500 ppm); CO2; (0-5/50 ppm); CO; (0-10/50 ppm); Hydrocarbons; (0-50/100/200/250/500 ppm); Methane (CH4) / Natural Gas; (0-50/100 ppm); NO; (0-75/150 ppm); NxOx; (0-20/50 ppm); SO2; (0-25/100 ppm); SF6; (0-1900/2000 ppm); Water Vapor; (0-500/1000 ppm)
View Details