Garvin Industries, Inc. 1/8" To 1/4" Flange Thickness and 1/4-20 with 1/4" Stud Thread Impression Hammer On Beam Clamp BC18ST

Description
1/8" To 1/4" flange thickness and 1/4-20 with 1/4" stud thread impression hammer on beam clamps are used to suspend boxes, fixtures and bridle rings to beam flanges. Garvin Industries quick hammer on design eliminates the hardware costs and installation hours associated with traditional beam clamps.
Description
1/8" To 1/4" flange thickness and 1/4-20 with 1/4" stud thread impression hammer on beam clamps are used to suspend boxes, fixtures and bridle rings to beam flanges. Garvin Industries quick hammer on design eliminates the hardware costs and installation hours associated with traditional beam clamps.

Suppliers

Company
Product
Description
Supplier Links
1/8
Franklin Park, IL, USA
1/8" To 1/4" Flange Thickness and 1/4-20 with 1/4" Stud Thread Impression Hammer On Beam Clamp
BC18ST
1/8" To 1/4" Flange Thickness and 1/4-20 with 1/4" Stud Thread Impression Hammer On Beam Clamp BC18ST
1/8" To 1/4" flange thickness and 1/4-20 with 1/4" stud thread impression hammer on beam clamps are used to suspend boxes, fixtures and bridle rings to beam flanges. Garvin Industries quick hammer on design eliminates the hardware costs and installation hours associated with traditional beam clamps.

1/8" To 1/4" flange thickness and 1/4-20 with 1/4" stud thread impression hammer on beam clamps are used to suspend boxes, fixtures and bridle rings to beam flanges. Garvin Industries quick hammer on design eliminates the hardware costs and installation hours associated with traditional beam clamps.

Supplier's Site

Technical Specifications

  Garvin Industries, Inc.
Product Category Hand Clamps
Product Number BC18ST
Product Name 1/8" To 1/4" Flange Thickness and 1/4-20 with 1/4" Stud Thread Impression Hammer On Beam Clamp
Unlock Full Specs
to access all available technical data

Similar Products

225 LB CAP Horizontal Toggle Clamp with Straight Base & Adjustable U-Bar - 70021 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 1253809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Lever clamp
Body Material Stainless Steel; Stainless Steel
Capacity / Jaw Opening 4.72 inch (120 mm)
View Details
Beam Clamp - IPBSNZ WLL ton 3.00 - 502100300400190 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 1.57 inch (0.0 to 40 mm)
Clamping Force 6614 lbs (2999 kg)
View Details
4 Pc.
Specs
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
View Details