Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more.
. 4.000 in Uncoated coated Carbide end mill.
| Reid Supply | |
|---|---|
| Product Category | Milling Cutters |
| Product Number | GAR-42170 |
| Product Name | Square End Mill |
| Cutter Type | Endmill |
| Geometry | Square |
| Cutter | 0.374 inch (9.5 mm) |