Garr Tool Company Jobber Drill GAR-20766

Description
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from Solid Carbide, 3.750 in long and Balinit® Hardlube coated.
Description
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from Solid Carbide, 3.750 in long and Balinit® Hardlube coated.

Suppliers

Company
Product
Description
Supplier Links
Jobber Drill - GAR-20766 - Reid Supply
Norton Shores, MI, United States
Jobber Drill
GAR-20766
Jobber Drill GAR-20766
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from Solid Carbide, 3.750 in long and Balinit® Hardlube coated.

ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials.


. Made from Solid Carbide, 3.750 in long and Balinit® Hardlube coated.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Drill Bits
Product Number GAR-20766
Product Name Jobber Drill
Product Drill
Drill Type Jobber
Diameter 0.437 inch (11.1 mm)
Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 232563 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.157 to 1.181 inch (4.0 to 30.0 mm)
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711192-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.500 inch (12.7 mm)
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details