Garr Tool Company Jobber Drill GAR-20751

Description
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from Solid Carbide, 89.0 mm long and Balinit® Hardlube coated.
Description
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from Solid Carbide, 89.0 mm long and Balinit® Hardlube coated.

Suppliers

Company
Product
Description
Supplier Links
Jobber Drill - GAR-20751 - Reid Supply
Norton Shores, MI, United States
Jobber Drill
GAR-20751
Jobber Drill GAR-20751
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from Solid Carbide, 89.0 mm long and Balinit® Hardlube coated.

ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials.


. Made from Solid Carbide, 89.0 mm long and Balinit® Hardlube coated.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Drill Bits
Product Number GAR-20751
Product Name Jobber Drill
Product Drill
Drill Type Jobber
Diameter 0.413 inch (10.5 mm)
Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232507 - RS Components, Ltd.
Specs
Units Metric
Designation 36mm
Diameter 0.236 to 1.417 inch (6.0 to 36.0 mm)
View Details
Hole Saw, Carbide Tipped, 5 3/4
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Drill Bit - 48-89-2217 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.312 inch (7.9 mm)
View Details