Garr Tool Company Corner Radius End Mill 1289384

Description
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . This end mill has a corner radius of .060 in and is AlCrN coated.
Description
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . This end mill has a corner radius of .060 in and is AlCrN coated.

Suppliers

Company
Product
Description
Supplier Links
Corner Radius End Mill - 1289384 - Reid Supply
Norton Shores, MI, United States
Corner Radius End Mill
1289384
Corner Radius End Mill 1289384
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . This end mill has a corner radius of .060 in and is AlCrN coated.

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more.


. This end mill has a corner radius of .060 in and is AlCrN coated.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Milling Cutters
Product Number 1289384
Product Name Corner Radius End Mill
Cutter Type Endmill; Corner Rounding
Cutter 0.252 inch (6.4 mm)
Shank 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 5230486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.138 inch (3.5 mm)
Shank 0.236 inch (6.0 mm)
View Details
Solid Carbide End Mill 498-5/16 - 498-5/16 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Cutter Type Endmill
Units Fractional
Cutter 0.312 inch (7.9 mm)
View Details
Straight & Groove Forming Bits, Panel Pilot - Single Flute - 733236-0A - Makita USA, Inc.
Specs
Cutter Type Straight & Groove Forming Bits: Panel Pilot - Single Flute
View Details
Standard Length End Mill 2 Flute - NC42022 - Contour360º
Specs
Cutter Type Roughing (optional feature); Finishing (optional feature); Endmill
Geometry Square
Cutting Ends Single
View Details