Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more.
. 4.000 in AlCrN coated Solid Carbide end mill. Centre Cutting, PCT (Polish Carbide Treatment) enhances tool life by 20%, Variable Rake Aids in Chip Formation
| Reid Supply | |
|---|---|
| Product Category | Milling Cutters |
| Product Number | 1289364 |
| Product Name | Square End Mill |
| Cutter Type | Endmill |
| Geometry | Square |
| Cutter | 0.500 inch (12.7 mm) |