Garr Tool Company Jobber Drill 1289204

Description
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from Solid Carbide, 82.0 mm long and Hardlube coated.
Description
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from Solid Carbide, 82.0 mm long and Hardlube coated.

Suppliers

Company
Product
Description
Supplier Links
Jobber Drill - 1289204 - Reid Supply
Norton Shores, MI, United States
Jobber Drill
1289204
Jobber Drill 1289204
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from Solid Carbide, 82.0 mm long and Hardlube coated.

ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials.


. Made from Solid Carbide, 82.0 mm long and Hardlube coated.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Drill Bits
Product Number 1289204
Product Name Jobber Drill
Product Drill
Drill Type Jobber
Diameter 0.256 inch (6.5 mm)
Angle 150 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 212929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.394 inch (10.0 mm)
OAL 5.24 inch (133 mm)
View Details
Hole Saw, Carbide Tipped, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Drill Bit - 003536 - Sandvik AB
Specs
Product Drill
Units Wire Gauge
Drill Type Twist
View Details
Hole Saw - 35-385 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 4.500 inch (114.3 mm)
View Details