Garr Tool Company Jobber Drill 1289037

Description
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from Solid Carbide, 52.0 mm long and TiAlN coated.
Description
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from Solid Carbide, 52.0 mm long and TiAlN coated.

Suppliers

Company
Product
Description
Supplier Links
Jobber Drill - 1289037 - Reid Supply
Norton Shores, MI, United States
Jobber Drill
1289037
Jobber Drill 1289037
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from Solid Carbide, 52.0 mm long and TiAlN coated.

ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials.


. Made from Solid Carbide, 52.0 mm long and TiAlN coated.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Drill Bits
Product Number 1289037
Product Name Jobber Drill
Product Drill
Drill Type Jobber
Diameter 0.138 inch (3.5 mm)
Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232585 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.787 to 1.181 inch (20.0 to 30.0 mm)
View Details
Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Drill Bit - 015026 - Sandvik AB
Specs
Product Drill
Units Letter
Drill Type Jobber
View Details
Hole Saw - 36-316 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 3.500 inch (88.9 mm)
View Details