Garr Tool Company Ball End Mill 1017361

Description
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 6 in Extra Length TiAlN coated Carbide end mill.
Description
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 6 in Extra Length TiAlN coated Carbide end mill.

Suppliers

Company
Product
Description
Supplier Links
Ball End Mill - 1017361 - Reid Supply
Norton Shores, MI, United States
Ball End Mill
1017361
Ball End Mill 1017361
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 6 in Extra Length TiAlN coated Carbide end mill.

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more.


. 6 in Extra Length TiAlN coated Carbide end mill.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Milling Cutters
Product Number 1017361
Product Name Ball End Mill
Cutter Type Endmill
Geometry Ballnose
Cutter 0.374 inch (9.5 mm)
Shank 0.375 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 316084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.630 inch (16.0 mm)
Shank 0.630 inch (16.0 mm)
View Details
End Mill for Aluminum 416 A-64 - A-64 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Cutter Type Endmill
Cutting Ends Single
Cutting Application Aluminum
View Details
Laminate Trimming Bits, Flush Trimmer - 2 Flute - 733128-8A - Makita USA, Inc.
Specs
Cutter Type Laminate Trimming Bits: Flush Trimmer - 2 Flute
View Details
ALUMA-FLO 3 Flute - NC43070 - Contour360º
Specs
Cutter Type Roughing (optional feature); Finishing (optional feature); Endmill
Geometry Square
Cutting Ends Single
View Details