Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more.
. 3 in Extra Length TiAlN coated Carbide end mill.
| Reid Supply | |
|---|---|
| Product Category | Milling Cutters |
| Product Number | 1017228 |
| Product Name | Ball End Mill |
| Cutter Type | Endmill |
| Geometry | Ballnose |
| Cutter | 0.252 inch (6.4 mm) |
| Shank | 0.250 inch (6.3 mm) |