Garr Tool Company Ball End Mill 1017079

Description
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 3-1/4 in Extra Length Uncoated coated Carbide end mill.
Description
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 3-1/4 in Extra Length Uncoated coated Carbide end mill.

Suppliers

Company
Product
Description
Supplier Links
Ball End Mill - 1017079 - Reid Supply
Norton Shores, MI, United States
Ball End Mill
1017079
Ball End Mill 1017079
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 3-1/4 in Extra Length Uncoated coated Carbide end mill.

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more.


. 3-1/4 in Extra Length Uncoated coated Carbide end mill.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Milling Cutters
Product Number 1017079
Product Name Ball End Mill
Cutter Type Endmill
Geometry Ballnose
Cutter 0.236 inch (6.0 mm)
Shank 0.236 inch (6.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 316079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.315 inch (8.0 mm)
Shank 0.315 inch (8.0 mm)
View Details
Solid Carbide End Mill 499-5/16 - 499-5/16 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Cutter Type Endmill
Units Fractional
Cutter 0.312 inch (7.9 mm)
View Details
Straight & Groove Forming Bits, Dovetail - 733265-A - Makita USA, Inc.
Specs
Cutter Type Straight & Groove Forming Bits: Dovetail
View Details
Standard Length End Mills Corner Radius - NC42149T - Contour360º
Specs
Cutter Type Roughing (optional feature); Finishing (optional feature); Endmill
Geometry Radius
Cutting Ends Single
View Details