Garr Tool Company Corner Radius End Mill 1016938

Description
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . This end mill has a corner radius of .030 in and is TiAlN coated.
Description
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . This end mill has a corner radius of .030 in and is TiAlN coated.

Suppliers

Company
Product
Description
Supplier Links
Corner Radius End Mill - 1016938 - Reid Supply
Norton Shores, MI, United States
Corner Radius End Mill
1016938
Corner Radius End Mill 1016938
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . This end mill has a corner radius of .030 in and is TiAlN coated.

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more.


. This end mill has a corner radius of .030 in and is TiAlN coated.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Milling Cutters
Product Number 1016938
Product Name Corner Radius End Mill
Cutter Type Endmill; Corner Rounding
Cutter 0.126 inch (3.2 mm)
Shank 0.125 inch (3.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2189189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.098 inch (2.5 mm)
Shank 0.125 inch (3.2 mm)
View Details
Straight & Groove Forming Bits, Top Bearing (Straight) - 2 Flute - 733258-A - Makita USA, Inc.
Specs
Cutter Type Straight & Groove Forming Bits: Top Bearing (Straight) - 2 Flute
View Details
Series 1200 2-Flute Carbide End Mill - 12028TN - Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Single
View Details
High Helix Back Draft Cutters - LRHH-32-3.5-S - Precision Components
Specs
OAL 6.00 inch (152 mm)
Edges Inserts
View Details