Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more.
. 150.0 mm TiAlN coated Carbide end mill. Dry or Semi-Dry Machining, Centre Cutting, Up to 40% Faster Than Uncoated, Extended Reach
| Reid Supply | |
|---|---|
| Product Category | Milling Cutters |
| Product Number | 1016781 |
| Product Name | Square End Mill |
| Cutter Type | Endmill |
| Geometry | Square |
| Cutter | 0.630 inch (16.0 mm) |