Garr Tool Company Square End Mill 1016446

Description
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 3.00 in Uncoated coated end mill. Centre Cutting, Extended Reach
Description
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 3.00 in Uncoated coated end mill. Centre Cutting, Extended Reach

Suppliers

Company
Product
Description
Supplier Links
Square End Mill - 1016446 - Reid Supply
Norton Shores, MI, United States
Square End Mill
1016446
Square End Mill 1016446
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 3.00 in Uncoated coated end mill. Centre Cutting, Extended Reach

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more.


. 3.00 in Uncoated coated end mill. Centre Cutting, Extended Reach

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Milling Cutters
Product Number 1016446
Product Name Square End Mill
Cutter Type Endmill
Geometry Square
Cutter 0.189 inch (4.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 2348263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.118 inch (3.0 mm)
Shank 0.236 inch (6.0 mm)
View Details
Solid Carbide End Mill 492L-1 - 492L-1 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Cutter Type Endmill
Cutting Ends Single
Units Fractional
View Details
Laminate Trimming Bits, 25º Bevel Trimmer - 4 Flute - 733129-4A - Makita USA, Inc.
Specs
Cutter Type Laminate Trimming Bits: 25º Bevel Trimmer - 4 Flute
View Details
Standard Length End Mill 4 Flute - NC44035T - Contour360º
Specs
Cutter Type Roughing (optional feature); Finishing (optional feature); Endmill
Geometry Square
Cutting Ends Single
View Details