Garr Tool Company Ball End Mill 1016393

Description
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2-3/4 in Standard Length TiAlN coated Carbide end mill.
Description
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2-3/4 in Standard Length TiAlN coated Carbide end mill.

Suppliers

Company
Product
Description
Supplier Links
Ball End Mill - 1016393 - Reid Supply
Norton Shores, MI, United States
Ball End Mill
1016393
Ball End Mill 1016393
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2-3/4 in Standard Length TiAlN coated Carbide end mill.

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more.


. 2-3/4 in Standard Length TiAlN coated Carbide end mill.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Milling Cutters
Product Number 1016393
Product Name Ball End Mill
Cutter Type Endmill
Geometry Ballnose
Cutter 0.421 inch (10.7 mm)
Shank 0.438 inch (11.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2348280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.551 inch (14.0 mm)
OAL 2.87 inch (73 mm)
View Details
Cobalt End Mill 472-7/8 - 472-7/8 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Cutter Type Endmill
Units Fractional
Cutter 0.875 inch (22.2 mm)
View Details
Straight & Groove Forming Bits, Straight - Single Flute - 733002-5A - Makita USA, Inc.
Specs
Cutter Type Straight & Groove Forming Bits: Straight - Single Flute
View Details
Standard Length End Mills Corner Radius - NC42108A - Contour360º
Specs
Cutter Type Roughing (optional feature); Finishing (optional feature); Endmill
Geometry Radius
Cutting Ends Single
View Details