Garr Tool Company Corner Radius End Mill 1015867

Description
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . This end mill has a corner radius of .060 in and is Uncoated coated.
Description
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . This end mill has a corner radius of .060 in and is Uncoated coated.

Suppliers

Company
Product
Description
Supplier Links
Corner Radius End Mill - 1015867 - Reid Supply
Norton Shores, MI, United States
Corner Radius End Mill
1015867
Corner Radius End Mill 1015867
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . This end mill has a corner radius of .060 in and is Uncoated coated.

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more.


. This end mill has a corner radius of .060 in and is Uncoated coated.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Milling Cutters
Product Number 1015867
Product Name Corner Radius End Mill
Cutter Type Endmill; Corner Rounding
Cutter 0.374 inch (9.5 mm)
Shank 0.375 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 8903635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.094 inch (2.4 mm)
Shank 0.125 inch (3.2 mm)
View Details
Solid Carbide End Mill 499-5/16 - 499-5/16 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Cutter Type Endmill
Units Fractional
Cutter 0.312 inch (7.9 mm)
View Details
Laminate Trimming Bits, Flush Trimmer - 4 Flute - 733129-2A - Makita USA, Inc.
Specs
Cutter Type Laminate Trimming Bits: Flush Trimmer - 4 Flute
View Details
Standard Length End Mill 2 Flute - NC42004T - Contour360º
Specs
Cutter Type Roughing (optional feature); Finishing (optional feature); Endmill
Geometry Square
Cutting Ends Single
View Details