Garr Tool Company Square End Mill 1015786

Description
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 65.0 mm TiAlN coated Carbide end mill. Dry or Semi-Dry Machining, Up to 40% Faster Than Uncoated
Description
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 65.0 mm TiAlN coated Carbide end mill. Dry or Semi-Dry Machining, Up to 40% Faster Than Uncoated

Suppliers

Company
Product
Description
Supplier Links
Square End Mill - 1015786 - Reid Supply
Norton Shores, MI, United States
Square End Mill
1015786
Square End Mill 1015786
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 65.0 mm TiAlN coated Carbide end mill. Dry or Semi-Dry Machining, Up to 40% Faster Than Uncoated

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more.


. 65.0 mm TiAlN coated Carbide end mill. Dry or Semi-Dry Machining, Up to 40% Faster Than Uncoated

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Milling Cutters
Product Number 1015786
Product Name Square End Mill
Cutter Type Endmill
Geometry Square
Cutter 0.276 inch (7.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2348274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.118 inch (3.0 mm)
OAL 2.13 inch (54 mm)
View Details
Cobalt End Mill 472-1/4 - 472-1/4 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Cutter Type Endmill
Units Fractional
Cutter 0.250 inch (6.3 mm)
View Details
Straight & Groove Forming Bits, Straight - 2 Flute - 733005-9A - Makita USA, Inc.
Specs
Cutter Type Straight & Groove Forming Bits: Straight - 2 Flute
View Details
Standard Length End Mill 4 Flute - NC44040 - Contour360º
Specs
Cutter Type Roughing (optional feature); Finishing (optional feature); Endmill
Geometry Square
Cutting Ends Single
View Details