Garr Tool Company Square End Mill 1015743

Description
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2.50 in TiAlN coated Carbide end mill. Dry or Semi-Dry Machining, Up to 40% Faster Than Uncoated
Description
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2.50 in TiAlN coated Carbide end mill. Dry or Semi-Dry Machining, Up to 40% Faster Than Uncoated

Suppliers

Company
Product
Description
Supplier Links
Square End Mill - 1015743 - Reid Supply
Norton Shores, MI, United States
Square End Mill
1015743
Square End Mill 1015743
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2.50 in TiAlN coated Carbide end mill. Dry or Semi-Dry Machining, Up to 40% Faster Than Uncoated

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more.


. 2.50 in TiAlN coated Carbide end mill. Dry or Semi-Dry Machining, Up to 40% Faster Than Uncoated

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Milling Cutters
Product Number 1015743
Product Name Square End Mill
Cutter Type Endmill
Geometry Square
Cutter 0.264 inch (6.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 316086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.079 inch (2.0 mm)
Shank 0.118 inch (3.0 mm)
View Details
Straight & Groove Forming Bits, Veining - Single Flute - 733007-6A - Makita USA, Inc.
Specs
Cutter Type Straight & Groove Forming Bits: Veining - Single Flute
View Details
Series 1300 3-Flute Carbide End Mill - 13012BTIALN - Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
View Details
Long Range Back Draft Cutters - LRBD-32-7.5-S - Precision Components
Specs
OAL 10.00 inch (254 mm)
Edges Inserts
View Details