Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more.
. 50.0 mm Uncoated coated end mill. Centre Cutting
| Reid Supply | |
|---|---|
| Product Category | Milling Cutters |
| Product Number | 1015668 |
| Product Name | Square End Mill |
| Cutter Type | Endmill |
| Geometry | Square |
| Cutter | 0.157 inch (4.0 mm) |