Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more.
. 65.0 mm Uncoated coated end mill. Centre Cutting
| Reid Supply | |
|---|---|
| Product Category | Milling Cutters |
| Product Number | 1015654 |
| Product Name | Square End Mill |
| Cutter Type | Endmill |
| Geometry | Square |
| Cutter | 0.276 inch (7.0 mm) |