Garr Tool Company Square End Mill 1015647

Description
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 100.0 mm Uncoated coated end mill. Centre Cutting
Description
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 100.0 mm Uncoated coated end mill. Centre Cutting

Suppliers

Company
Product
Description
Supplier Links
Square End Mill - 1015647 - Reid Supply
Norton Shores, MI, United States
Square End Mill
1015647
Square End Mill 1015647
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 100.0 mm Uncoated coated end mill. Centre Cutting

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more.


. 100.0 mm Uncoated coated end mill. Centre Cutting

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Milling Cutters
Product Number 1015647
Product Name Square End Mill
Cutter Type Endmill
Geometry Square
Cutter 0.984 inch (25.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 8903632 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.059 inch (1.5 mm)
Shank 0.125 inch (3.2 mm)
View Details
Laminate Trimming Bits, 25º Bevel Trimmer - 4 Flute - 733129-4A - Makita USA, Inc.
Specs
Cutter Type Laminate Trimming Bits: 25º Bevel Trimmer - 4 Flute
View Details
Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Radius
Cutting Ends Single
View Details
High Helix Back Draft Cutters - LRHH-31-7.5-T - Precision Components
Specs
OAL 10.00 inch (254 mm)
Edges Inserts
View Details