Garr Tool Company Square End Mill 1015108

Description
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 4.00 in Uncoated coated end mill. Centre Cutting
Description
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 4.00 in Uncoated coated end mill. Centre Cutting

Suppliers

Company
Product
Description
Supplier Links
Square End Mill - 1015108 - Reid Supply
Norton Shores, MI, United States
Square End Mill
1015108
Square End Mill 1015108
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 4.00 in Uncoated coated end mill. Centre Cutting

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more.


. 4.00 in Uncoated coated end mill. Centre Cutting

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Milling Cutters
Product Number 1015108
Product Name Square End Mill
Cutter Type Endmill
Geometry Square
Cutter 0.752 inch (19.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 2348265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.197 inch (5.0 mm)
OAL 2.07 inch (52 mm)
View Details
Laminate Trimming Bits, Flush Trimmer - 2 Flute - 733128-8A - Makita USA, Inc.
Specs
Cutter Type Laminate Trimming Bits: Flush Trimmer - 2 Flute
View Details
Series 1200 2-Flute Carbide End Mill - 12006BN - Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
View Details
Long Range Back Draft Cutters - LRBD-31-6.0-T - Precision Components
Specs
OAL 9.00 inch (229 mm)
Edges Inserts
View Details