Garr Tool Company Square End Mill 1014900

Description
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 4.00 in Balinit® X.Ceed coated Carbide end mill. High Performance, Centre Cutting
Description
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 4.00 in Balinit® X.Ceed coated Carbide end mill. High Performance, Centre Cutting

Suppliers

Company
Product
Description
Supplier Links
Square End Mill - 1014900 - Reid Supply
Norton Shores, MI, United States
Square End Mill
1014900
Square End Mill 1014900
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 4.00 in Balinit® X.Ceed coated Carbide end mill. High Performance, Centre Cutting

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more.


. 4.00 in Balinit® X.Ceed coated Carbide end mill. High Performance, Centre Cutting

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Milling Cutters
Product Number 1014900
Product Name Square End Mill
Cutter Type Endmill
Geometry Square
Cutter 0.752 inch (19.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 8903635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.094 inch (2.4 mm)
Shank 0.125 inch (3.2 mm)
View Details
Straight & Groove Forming Bits, Veining - Single Flute - 733007-6A - Makita USA, Inc.
Specs
Cutter Type Straight & Groove Forming Bits: Veining - Single Flute
View Details
Series 1200 2-Flute Carbide End Mill - 12034BTICN - Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
View Details
High Helix Back Draft Cutters - LRHH-32-7.5-S - Precision Components
Specs
OAL 10.00 inch (254 mm)
Edges Inserts
View Details