Garr Tool Company Corner Radius End Mill 1014827

Description
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . This end mill has a corner radius of 0.75 mm and is AlCrN coated.
Description
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . This end mill has a corner radius of 0.75 mm and is AlCrN coated.

Suppliers

Company
Product
Description
Supplier Links
Corner Radius End Mill - 1014827 - Reid Supply
Norton Shores, MI, United States
Corner Radius End Mill
1014827
Corner Radius End Mill 1014827
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . This end mill has a corner radius of 0.75 mm and is AlCrN coated.

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more.


. This end mill has a corner radius of 0.75 mm and is AlCrN coated.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Milling Cutters
Product Number 1014827
Product Name Corner Radius End Mill
Cutter Type Endmill; Corner Rounding
Cutter 0.787 inch (20.0 mm)
Shank 0.787 inch (20.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2189189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.098 inch (2.5 mm)
Shank 0.125 inch (3.2 mm)
View Details
Straight & Groove Forming Bits, Straight - Single Flute - 733002-5A - Makita USA, Inc.
Specs
Cutter Type Straight & Groove Forming Bits: Straight - Single Flute
View Details
Series 1300 3-Flute Carbide End Mill - 13003BTIALN - Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
View Details
Long Range Back Draft Cutters - LRBD-31-6.0-T - Precision Components
Specs
OAL 9.00 inch (229 mm)
Edges Inserts
View Details