Garr Tool Company Corner Radius End Mill 1014803

Description
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . This end mill has a corner radius of .030 in and is AlCrN coated.
Description
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . This end mill has a corner radius of .030 in and is AlCrN coated.

Suppliers

Company
Product
Description
Supplier Links
Corner Radius End Mill - 1014803 - Reid Supply
Norton Shores, MI, United States
Corner Radius End Mill
1014803
Corner Radius End Mill 1014803
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . This end mill has a corner radius of .030 in and is AlCrN coated.

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more.


. This end mill has a corner radius of .030 in and is AlCrN coated.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Milling Cutters
Product Number 1014803
Product Name Corner Radius End Mill
Cutter Type Endmill; Corner Rounding
Cutter 0.626 inch (15.9 mm)
Shank 0.625 inch (15.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2705595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.197 inch (5.0 mm)
OAL 4.72 inch (120 mm)
View Details
Laminate Trimming Bits, 25º Bevel Trimmer - 2 Flute - 733128-4A - Makita USA, Inc.
Specs
Cutter Type Laminate Trimming Bits: 25º Bevel Trimmer - 2 Flute
View Details
Series 1300 3-Flute Carbide End Mill - 13009TIALN - Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Single
View Details
High Helix Back Draft Cutters - LRHH-31-9.5-T - Precision Components
Specs
OAL 12.00 inch (305 mm)
Edges Inserts
View Details