Garr Tool Company Square End Mill 1014674

Description
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 50.0 mm Uncoated coated end mill. High Performance, Centre Cutting, Removal Rate 4000 - 8000 RPM Spindles
Description
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 50.0 mm Uncoated coated end mill. High Performance, Centre Cutting, Removal Rate 4000 - 8000 RPM Spindles

Suppliers

Company
Product
Description
Supplier Links
Square End Mill - 1014674 - Reid Supply
Norton Shores, MI, United States
Square End Mill
1014674
Square End Mill 1014674
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 50.0 mm Uncoated coated end mill. High Performance, Centre Cutting, Removal Rate 4000 - 8000 RPM Spindles

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more.


. 50.0 mm Uncoated coated end mill. High Performance, Centre Cutting, Removal Rate 4000 - 8000 RPM Spindles

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Milling Cutters
Product Number 1014674
Product Name Square End Mill
Cutter Type Endmill
Geometry Square
Cutter 0.157 inch (4.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 5230436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.039 inch (1.0 mm)
Shank 0.236 inch (6.0 mm)
View Details
Laminate Trimming Bits, Flush Trimmer - 4 Flute - 733129-2A - Makita USA, Inc.
Specs
Cutter Type Laminate Trimming Bits: Flush Trimmer - 4 Flute
View Details
Series 1200 2-Flute Carbide End Mill - 12019 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Single
View Details
Long Range Back Draft Cutters - LRBD-31-2.5-S - Precision Components
Specs
OAL 5.50 inch (140 mm)
Edges Inserts
View Details