Garr Tool Company Square End Mill 1014612

Description
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 100.0 mm HSAL - Alumastar coated Carbide end mill. High Performance, High Velocity, High Metal Removal Rate 5000 - 25000 RPM Spindles
Description
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 100.0 mm HSAL - Alumastar coated Carbide end mill. High Performance, High Velocity, High Metal Removal Rate 5000 - 25000 RPM Spindles

Suppliers

Company
Product
Description
Supplier Links
Square End Mill - 1014612 - Reid Supply
Norton Shores, MI, United States
Square End Mill
1014612
Square End Mill 1014612
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 100.0 mm HSAL - Alumastar coated Carbide end mill. High Performance, High Velocity, High Metal Removal Rate 5000 - 25000 RPM Spindles

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more.


. 100.0 mm HSAL - Alumastar coated Carbide end mill. High Performance, High Velocity, High Metal Removal Rate 5000 - 25000 RPM Spindles

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Milling Cutters
Product Number 1014612
Product Name Square End Mill
Cutter Type Endmill
Geometry Square
Cutter 0.315 inch (8.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 316146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.157 inch (4.0 mm)
OAL 1.97 inch (50 mm)
View Details
Straight & Groove Forming Bits, Stagger Tooth - 733007-2A - Makita USA, Inc.
Specs
Cutter Type Straight & Groove Forming Bits: Stagger Tooth
View Details
Series 1300 3-Flute Carbide End Mill - 13001BN - Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
View Details
Long Range Back Draft Cutters - LRBD-32-5.5-S - Precision Components
Specs
OAL 8.00 inch (203 mm)
Edges Inserts
View Details