Garr Tool Company Square End Mill 1014611

Description
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2.50 in HSAL - Alumastar coated Carbide end mill. High Performance, High Velocity, High Metal Removal Rate 5000 - 25000 RPM Spindles
Description
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2.50 in HSAL - Alumastar coated Carbide end mill. High Performance, High Velocity, High Metal Removal Rate 5000 - 25000 RPM Spindles

Suppliers

Company
Product
Description
Supplier Links
Square End Mill - 1014611 - Reid Supply
Norton Shores, MI, United States
Square End Mill
1014611
Square End Mill 1014611
Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2.50 in HSAL - Alumastar coated Carbide end mill. High Performance, High Velocity, High Metal Removal Rate 5000 - 25000 RPM Spindles

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more.


. 2.50 in HSAL - Alumastar coated Carbide end mill. High Performance, High Velocity, High Metal Removal Rate 5000 - 25000 RPM Spindles

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Milling Cutters
Product Number 1014611
Product Name Square End Mill
Cutter Type Endmill
Geometry Square
Cutter 0.311 inch (7.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2705684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Shank 0.315 inch (8.0 mm)
Material Hard Metal Tip
View Details
Straight & Groove Forming Bits, Hinge Mortising - 2 Flute - 733235-0A - Makita USA, Inc.
Specs
Cutter Type Straight & Groove Forming Bits: Hinge Mortising - 2 Flute
View Details
Series 1250 3 Flute 50 Degree End Mill - 12503 - Cutting Edge Technologies, Inc.
Specs
Cutter Type Finishing; Endmill
Geometry Square
Cutting Ends Single
View Details
Long Range Back Draft Cutters - LRBD-31-8.0-T - Precision Components
Specs
OAL 11.00 inch (279 mm)
Edges Inserts
View Details