Garr Tool Company Spotting Drill 1013889

Description
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from and 125.0 mm long.
Description
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from and 125.0 mm long.

Suppliers

Company
Product
Description
Supplier Links
Spotting Drill - 1013889 - Reid Supply
Norton Shores, MI, United States
Spotting Drill
1013889
Spotting Drill 1013889
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from and 125.0 mm long.

ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials.


. Made from and 125.0 mm long.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Drill Bits
Product Number 1013889
Product Name Spotting Drill
Product Drill
Drill Type Spot Drill
Diameter 0.630 inch (16.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 215029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.276 inch (7.0 mm)
OAL 5.91 inch (150 mm)
Material Carbide; Carbide tipped
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Drill Bit - 003618 - Sandvik AB
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details
Auger Drill Bit - 35-731 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Wood Bit
Diameter 0.812 inch (20.6 mm)
View Details