Garr Tool Company Spotting Drill 1013864

Description
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from and 4 in long.
Description
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from and 4 in long.

Suppliers

Company
Product
Description
Supplier Links
Spotting Drill - 1013864 - Reid Supply
Norton Shores, MI, United States
Spotting Drill
1013864
Spotting Drill 1013864
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from and 4 in long.

ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials.


. Made from and 4 in long.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Drill Bits
Product Number 1013864
Product Name Spotting Drill
Product Drill
Drill Type Spot Drill
Diameter 0.563 inch (14.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.335 inch (8.5 mm)
OAL 4.61 inch (117 mm)
Material Hsco
View Details
Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Drill Bit - 010222 - Sandvik AB
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Auger Drill Bit - 35-971 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Wood Bit
Diameter 0.625 inch (15.9 mm)
View Details