Garr Tool Company Jobber Drill 1013765

Description
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from , 82.0 mm long and Balinit® Helica coated.
Description
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from , 82.0 mm long and Balinit® Helica coated.

Suppliers

Company
Product
Description
Supplier Links
Jobber Drill - 1013765 - Reid Supply
Norton Shores, MI, United States
Jobber Drill
1013765
Jobber Drill 1013765
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from , 82.0 mm long and Balinit® Helica coated.

ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials.


. Made from , 82.0 mm long and Balinit® Helica coated.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Drill Bits
Product Number 1013765
Product Name Jobber Drill
Product Drill
Drill Type Jobber
Diameter 0.228 inch (5.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.059 inch (1.5 mm)
OAL 1.57 inch (40 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 16 Mm (5/8
Specs
Drill Type Core Drill
Diameter 0.630 inch (16.0 mm)
Material Carbide
View Details
Drill Bit - 015118 - Sandvik AB
Specs
Product Drill
Units Letter
Drill Type Jobber
View Details
Hole Saw - 36-351 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 2.125 inch (54.0 mm)
View Details