Garr Tool Company Jobber Drill 1013722

Description
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from , 2.5000 in long and Balinit® Helica coated.
Description
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from , 2.5000 in long and Balinit® Helica coated.

Suppliers

Company
Product
Description
Supplier Links
Jobber Drill - 1013722 - Reid Supply
Norton Shores, MI, United States
Jobber Drill
1013722
Jobber Drill 1013722
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from , 2.5000 in long and Balinit® Helica coated.

ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials.


. Made from , 2.5000 in long and Balinit® Helica coated.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Drill Bits
Product Number 1013722
Product Name Jobber Drill
Product Drill
Drill Type Jobber
Diameter 0.173 inch (4.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Specialist Drill Bits - 232557 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.157 to 0.787 inch (4.0 to 20.0 mm)
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711448-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.250 inch (31.7 mm)
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details