Garr Tool Company Jobber Drill 1013708

Description
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from , 5.8125 in long and Alumastar coated.
Description
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from , 5.8125 in long and Alumastar coated.

Suppliers

Company
Product
Description
Supplier Links
Jobber Drill - 1013708 - Reid Supply
Norton Shores, MI, United States
Jobber Drill
1013708
Jobber Drill 1013708
ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials. . Made from , 5.8125 in long and Alumastar coated.

ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our section to find drill bits for various metal, wood or plastic materials.


. Made from , 5.8125 in long and Alumastar coated.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Drill Bits
Product Number 1013708
Product Name Jobber Drill
Product Drill
Drill Type Jobber
Diameter 0.547 inch (13.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 215170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.394 inch (10.0 mm)
OAL 15.75 inch (400 mm)
Material Carbide; Carbide tipped
View Details
Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Drill Bit - 010632 - Sandvik AB
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Hole Saw - 35-361 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 1.875 inch (47.6 mm)
View Details