Garmin Drive 40 sat nav provides driver alerts to encourage safer driving and increase situational awareness. Warnings include alerts for sharp curves, speed changes, railroad crossings and animal crossings. Also, Garmin Drive 40 notifies you when driving the wrong way on a one-way street
Easy-to-use, dedicated GPS navigator with 4.3 Inch dual-orientation display. Receive alerts for nearby red light and speed cameras. Driver alerts for increased awareness, including upcoming sharp curves, school zones, speed changes and more. Garmin Real Directions feature guides like a friend, using landmarks and traffic lights. Find new and popular restaurants, shops and more with Foursquare. For longer drives, a fatigue warning suggests break times and potential rest areas after hours of driving
Primary Use = Automotive
Model Number = Drive 40 LM
LCD Size = 109mm
Display Resolution = 480 x 272pixels
Touchscreen = Yes
Colour Display = Yes
Included Basemaps = Western Europe
Weight including batteries = 144.6g
Overall Dimensions = 76 x 122 x 19mm
Battery Life = 1h
| RS Components, Ltd. | |
|---|---|
| Product Category | GPS Instruments and Devices |
| Product Number | 1258003 |