GardTec, Inc. Fan Power Cord, 45 Deg Angle Plug, 1.83M; For Use With Gardtec HP75-72COM

Description
FAN POWER CORD, 45 DEG ANGLE PLUG, 1.83M; For Use With:Tube Axial Fans; Voltage Rating:125VAC; Fan Side Connector:45° Angle Plug; Current Rating:10A; Cable Length:1.83m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FAN POWER CORD, 45 DEG ANGLE PLUG, 1.83M; For Use With:Tube Axial Fans; Voltage Rating:125VAC; Fan Side Connector:45° Angle Plug; Current Rating:10A; Cable Length:1.83m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Power Cord, 45 Deg Angle Plug, 1.83M; For Use With Gardtec - 06AC7137 - Newark, An Avnet Company
Chicago, IL, United States
Fan Power Cord, 45 Deg Angle Plug, 1.83M; For Use With Gardtec
06AC7137
Fan Power Cord, 45 Deg Angle Plug, 1.83M; For Use With Gardtec 06AC7137
FAN POWER CORD, 45 DEG ANGLE PLUG, 1.83M; For Use With:Tube Axial Fans; Voltage Rating:125VAC; Fan Side Connector:45° Angle Plug; Current Rating:10A; Cable Length:1.83m; Product Range:- RoHS Compliant: Yes

FAN POWER CORD, 45 DEG ANGLE PLUG, 1.83M; For Use With:Tube Axial Fans; Voltage Rating:125VAC; Fan Side Connector:45° Angle Plug; Current Rating:10A; Cable Length:1.83m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 06AC7137
Product Name Fan Power Cord, 45 Deg Angle Plug, 1.83M; For Use With Gardtec
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

AC Fans - Q569-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 29.6 SCFM (50.31 m³/hr)
Maximum Static Pressure 0.1660 in H2O (0.3101 Torr)
View Details
3 suppliers
5015-7 Series 2.88 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D5015X24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2606 to ? in H2O (0.4869 to ? Torr)
Maximum Sound Level 36.4 dbA
View Details
Electrical - Climate Control - Filtered Fans - DPF33000A230BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 152 SCFM (258 m³/hr)
Nominal Voltage 230 volts
View Details