GardTec, Inc. Fan Power Cord, 45 Deg Angle Plug, 1.83M; For Use With Gardtec HP75-72

Description
FAN POWER CORD, 45 DEG ANGLE PLUG, 1.83M; For Use With:Tube Axial Fans; Voltage Rating:125VAC; Fan Side Connector:45° Angle Plug; Current Rating:10A; Cable Length:1.83m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FAN POWER CORD, 45 DEG ANGLE PLUG, 1.83M; For Use With:Tube Axial Fans; Voltage Rating:125VAC; Fan Side Connector:45° Angle Plug; Current Rating:10A; Cable Length:1.83m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Power Cord, 45 Deg Angle Plug, 1.83M; For Use With Gardtec - 06AC7136 - Newark, An Avnet Company
Chicago, IL, United States
Fan Power Cord, 45 Deg Angle Plug, 1.83M; For Use With Gardtec
06AC7136
Fan Power Cord, 45 Deg Angle Plug, 1.83M; For Use With Gardtec 06AC7136
FAN POWER CORD, 45 DEG ANGLE PLUG, 1.83M; For Use With:Tube Axial Fans; Voltage Rating:125VAC; Fan Side Connector:45° Angle Plug; Current Rating:10A; Cable Length:1.83m; Product Range:- RoHS Compliant: Yes

FAN POWER CORD, 45 DEG ANGLE PLUG, 1.83M; For Use With:Tube Axial Fans; Voltage Rating:125VAC; Fan Side Connector:45° Angle Plug; Current Rating:10A; Cable Length:1.83m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 06AC7136
Product Name Fan Power Cord, 45 Deg Angle Plug, 1.83M; For Use With Gardtec
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF32000T3RBK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 24 volts
View Details
Rack Cooling - 1183285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Sound Level 51 dbA
Bearings Ball/Roller
View Details
Ptc Heater Hg 140, Ac/dc 12-30 V, 30W Rohs Compliant Stego - 70M7857 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details