GardTec, Inc. Fan Power Cord, 45 Deg Angle Plug, 610Mm; For Use With Gardtec HP75-24P

Description
FAN POWER CORD, 45 DEG ANGLE PLUG, 610MM; For Use With:Tube Axial Fans; Voltage Rating:125VAC; Fan Side Connector:45° Angle Plug; Current Rating:10A; Cable Length:610mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FAN POWER CORD, 45 DEG ANGLE PLUG, 610MM; For Use With:Tube Axial Fans; Voltage Rating:125VAC; Fan Side Connector:45° Angle Plug; Current Rating:10A; Cable Length:610mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Power Cord, 45 Deg Angle Plug, 610Mm; For Use With Gardtec - 06AC7133 - Newark, An Avnet Company
Chicago, IL, United States
Fan Power Cord, 45 Deg Angle Plug, 610Mm; For Use With Gardtec
06AC7133
Fan Power Cord, 45 Deg Angle Plug, 610Mm; For Use With Gardtec 06AC7133
FAN POWER CORD, 45 DEG ANGLE PLUG, 610MM; For Use With:Tube Axial Fans; Voltage Rating:125VAC; Fan Side Connector:45° Angle Plug; Current Rating:10A; Cable Length:610mm; Product Range:- RoHS Compliant: Yes

FAN POWER CORD, 45 DEG ANGLE PLUG, 610MM; For Use With:Tube Axial Fans; Voltage Rating:125VAC; Fan Side Connector:45° Angle Plug; Current Rating:10A; Cable Length:610mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 06AC7133
Product Name Fan Power Cord, 45 Deg Angle Plug, 610Mm; For Use With Gardtec
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Nominal Rated Voltage Ac Finder - 92X8683 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 135 SCFM (230 m³/hr)
Nominal Voltage 120 volts
View Details
Electrical - Climate Control - Filtered Fans - PTF61000LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 170 watts
View Details
Axial Fan - 125DM 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details