GardTec, Inc. Fan Power Cord, 45 Deg Angle Plug, 2.13M; For Use With Gardtec HP75-12-72P

Description
FAN POWER CORD, 45 DEG ANGLE PLUG, 2.13M; For Use With:Tube Axial Fans; Voltage Rating:125VAC; Fan Side Connector:45° Angle Plug; Current Rating:10A; Cable Length:2.13m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FAN POWER CORD, 45 DEG ANGLE PLUG, 2.13M; For Use With:Tube Axial Fans; Voltage Rating:125VAC; Fan Side Connector:45° Angle Plug; Current Rating:10A; Cable Length:2.13m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Power Cord, 45 Deg Angle Plug, 2.13M; For Use With Gardtec - 06AC7131 - Newark, An Avnet Company
Chicago, IL, United States
Fan Power Cord, 45 Deg Angle Plug, 2.13M; For Use With Gardtec
06AC7131
Fan Power Cord, 45 Deg Angle Plug, 2.13M; For Use With Gardtec 06AC7131
FAN POWER CORD, 45 DEG ANGLE PLUG, 2.13M; For Use With:Tube Axial Fans; Voltage Rating:125VAC; Fan Side Connector:45° Angle Plug; Current Rating:10A; Cable Length:2.13m; Product Range:- RoHS Compliant: Yes

FAN POWER CORD, 45 DEG ANGLE PLUG, 2.13M; For Use With:Tube Axial Fans; Voltage Rating:125VAC; Fan Side Connector:45° Angle Plug; Current Rating:10A; Cable Length:2.13m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 06AC7131
Product Name Fan Power Cord, 45 Deg Angle Plug, 2.13M; For Use With Gardtec
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1444123 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23 SCFM (39.1 m³/hr)
Blower/Fan Type Axial Fan
View Details
Outdoor Filter Fan, 11.8 Cfm, 24 Vdc Rohs Compliant Stego - 70M7793 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - RH40000SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 11.71 inch (297 mm)
View Details