GardTec, Inc. Fan Power Cord, 45 Deg Angle Plug, 1.83M; For Use With Gardtec HP50-72

Description
FAN POWER CORD, 45 DEG ANGLE PLUG, 1.83M; For Use With:Tube Axial Fans; Voltage Rating:125VAC; Fan Side Connector:90° Angle Plug; Current Rating:10A; Cable Length:1.83m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FAN POWER CORD, 45 DEG ANGLE PLUG, 1.83M; For Use With:Tube Axial Fans; Voltage Rating:125VAC; Fan Side Connector:90° Angle Plug; Current Rating:10A; Cable Length:1.83m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Power Cord, 45 Deg Angle Plug, 1.83M; For Use With Gardtec - 06AC7129 - Newark, An Avnet Company
Chicago, IL, United States
Fan Power Cord, 45 Deg Angle Plug, 1.83M; For Use With Gardtec
06AC7129
Fan Power Cord, 45 Deg Angle Plug, 1.83M; For Use With Gardtec 06AC7129
FAN POWER CORD, 45 DEG ANGLE PLUG, 1.83M; For Use With:Tube Axial Fans; Voltage Rating:125VAC; Fan Side Connector:90° Angle Plug; Current Rating:10A; Cable Length:1.83m; Product Range:- RoHS Compliant: Yes

FAN POWER CORD, 45 DEG ANGLE PLUG, 1.83M; For Use With:Tube Axial Fans; Voltage Rating:125VAC; Fan Side Connector:90° Angle Plug; Current Rating:10A; Cable Length:1.83m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 06AC7129
Product Name Fan Power Cord, 45 Deg Angle Plug, 1.83M; For Use With Gardtec
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2303044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 40 SCFM (67.99 m³/hr)
Maximum Sound Level 33 dbA
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF11000T12BK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 2 watts
View Details